Hose-Man, Inc. SAE 100R8 Non-Conductive High Pressure 3E80-06

Description
Recommended For: High pressure hydraulics. Long life for impulse cycling and flexing. Electric utility, hydraulic systems. Tube: Nylon Reinforcement: Braided synthetic fiber. Cover: Orange, polyurethane non-perforated. Temperature Range: -40F to +212F (-40C to +100C) or to 150F (66C) with water-based or fire resistant fluids.
Description
Recommended For: High pressure hydraulics. Long life for impulse cycling and flexing. Electric utility, hydraulic systems. Tube: Nylon Reinforcement: Braided synthetic fiber. Cover: Orange, polyurethane non-perforated. Temperature Range: -40F to +212F (-40C to +100C) or to 150F (66C) with water-based or fire resistant fluids.

Suppliers

Company
Product
Description
Supplier Links
SAE 100R8 Non-Conductive High Pressure - 3E80-06 - Hose-Man, Inc.
Irwindale, CA, USA
SAE 100R8 Non-Conductive High Pressure
3E80-06
SAE 100R8 Non-Conductive High Pressure 3E80-06
Recommended For: High pressure hydraulics. Long life for impulse cycling and flexing. Electric utility, hydraulic systems. Tube: Nylon Reinforcement: Braided synthetic fiber. Cover: Orange, polyurethane non-perforated. Temperature Range: -40F to +212F (-40C to +100C) or to 150F (66C) with water-based or fire resistant fluids.

Recommended For: High pressure hydraulics. Long life for impulse cycling and flexing. Electric utility, hydraulic systems.
Tube: Nylon
Reinforcement: Braided synthetic fiber.
Cover: Orange, polyurethane non-perforated.
Temperature Range: -40F to +212F (-40C to +100C) or to 150F (66C) with water-based or fire resistant fluids.

Supplier's Site

Technical Specifications

  Hose-Man, Inc.
Product Category Industrial Hose
Product Number 3E80-06
Product Name SAE 100R8 Non-Conductive High Pressure
Product Form Hose
I.D. 0.375 inch (9.52 mm)
O.D. 0.765 inch (19.43 mm)
Minimum Bend Radius 2 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

6C5AA - 6 in. ID 150 PSI Corrugated Tank Truck Hose|Master File - 6C5AA600x20 - Kuriyama of America, Inc.
Specs
Product Form Hose
I.D. 6.000 inch (152 mm)
O.D. 6.540 inch (166 mm)
View Details
Hose Assemblies - 1369449 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Form Assembly
I.D. 1.260 inch (32 mm)
O.D. 1.559 inch (39.6 mm)
View Details
EN 853 2SN-32 Double Layer Steel Wire Braided Wrapped Cover High Pressure Flexible Hydraulic Hose - 2SN3201 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 2.016 inch (51.2 mm)
O.D. 2.618 inch (66.5 mm)
View Details
Compressed Air Hose -  - EXAIR
Specs
Product Form Assembly
I.D. 0.375 inch (9.52 mm)
Media Air
View Details