Hose-Man, Inc. SAE 100R2 Type AT High Pressure Extreme Heat 10G2XH

Description
(Meets Flame resistance - U.S. MSHA 2G.) Recommended For: High-pressure hydraulic applications where pressure or temperature requirements exceed SAE 100R2AT Type S and EN 853 2SN or where resistance to either petroleum-base or phosphate ester fluids is required. Meets SAE J1942 requirements. Tube: Black, oil and chemical resistant, synthetic rubber (CPE). Reinforcement: Two braids of high-tensile steel wire. Cover: Blue, oil and abrasion resistant, thin synthetic rubber Hypalon®. Temperature Range: Petroleum-base fluids: -40°F to +300°F (-40°C to +149°C). Phosphate esters fluids as recommended by the fluid manufacturer, but within a range of -40°F to +212°F. For water emulsions: Max. +225°F) Pressure lines, Max +180°F Return lines..
Description
(Meets Flame resistance - U.S. MSHA 2G.) Recommended For: High-pressure hydraulic applications where pressure or temperature requirements exceed SAE 100R2AT Type S and EN 853 2SN or where resistance to either petroleum-base or phosphate ester fluids is required. Meets SAE J1942 requirements. Tube: Black, oil and chemical resistant, synthetic rubber (CPE). Reinforcement: Two braids of high-tensile steel wire. Cover: Blue, oil and abrasion resistant, thin synthetic rubber Hypalon®. Temperature Range: Petroleum-base fluids: -40°F to +300°F (-40°C to +149°C). Phosphate esters fluids as recommended by the fluid manufacturer, but within a range of -40°F to +212°F. For water emulsions: Max. +225°F) Pressure lines, Max +180°F Return lines..

Suppliers

Company
Product
Description
Supplier Links
SAE 100R2 Type AT High Pressure Extreme Heat - 10G2XH - Hose-Man, Inc.
Irwindale, CA, USA
SAE 100R2 Type AT High Pressure Extreme Heat
10G2XH
SAE 100R2 Type AT High Pressure Extreme Heat 10G2XH
(Meets Flame resistance - U.S. MSHA 2G.) Recommended For: High-pressure hydraulic applications where pressure or temperature requirements exceed SAE 100R2AT Type S and EN 853 2SN or where resistance to either petroleum-base or phosphate ester fluids is required. Meets SAE J1942 requirements. Tube: Black, oil and chemical resistant, synthetic rubber (CPE). Reinforcement: Two braids of high-tensile steel wire. Cover: Blue, oil and abrasion resistant, thin synthetic rubber Hypalon®. Temperature Range: Petroleum-base fluids: -40°F to +300°F (-40°C to +149°C). Phosphate esters fluids as recommended by the fluid manufacturer, but within a range of -40°F to +212°F. For water emulsions: Max. +225°F) Pressure lines, Max +180°F Return lines..

(Meets Flame resistance - U.S. MSHA 2G.)
Recommended For: High-pressure hydraulic applications where pressure or temperature requirements exceed SAE 100R2AT Type S and EN 853 2SN or where resistance to either petroleum-base or phosphate ester fluids is required. Meets SAE J1942 requirements.
Tube: Black, oil and chemical resistant, synthetic rubber (CPE).
Reinforcement: Two braids of high-tensile steel wire.
Cover: Blue, oil and abrasion resistant, thin synthetic rubber Hypalon®.
Temperature Range: Petroleum-base fluids: -40°F to +300°F (-40°C to +149°C). Phosphate esters fluids as recommended by the fluid manufacturer, but within a range of -40°F to +212°F. For water emulsions: Max. +225°F) Pressure lines, Max +180°F Return lines..

Supplier's Site

Technical Specifications

  Hose-Man, Inc.
Product Category Industrial Hose
Product Number 10G2XH
Product Name SAE 100R2 Type AT High Pressure Extreme Heat
Product Form Hose
I.D. 0.625 inch (15.87 mm)
O.D. 0.980 inch (24.89 mm)
Minimum Bend Radius 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stay Set Hose -  - EXAIR
Specs
Product Form Assembly
Material Thermoplastics
Media Air
View Details
Nylobrade® NSF Listed Braid Reinforced PVC Hose - 1001154 - NewAge Performance Products | NAPP
Specs
Product Form Hose
I.D. 1.000 inch (25.4 mm)
O.D. 1.299 inch (32.99 mm)
View Details
Hose, Triple, Hi-Flow, 3/4
Specs
Product Form Assembly
Length 25' (7620mm)
View Details
Airspray Air Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 145 to 203 psi (102 to 143 m H2O)
Temperature Range -40 to 176 F (-40 to 80 C)
View Details