Hose-Man, Inc. SAE 100R2 Type AT High Pressure Extreme Heat 16G2XH

Description
(Meets Flame resistance - U.S. MSHA 2G.) Recommended For: High-pressure hydraulic applications where pressure or temperature requirements exceed SAE 100R2AT Type S and EN 853 2SN or where resistance to either petroleum-base or phosphate ester fluids is required. Meets SAE J1942 requirements. Tube: Black, oil and chemical resistant, synthetic rubber (CPE). Reinforcement: Two braids of high-tensile steel wire. Cover: Blue, oil and abrasion resistant, thin synthetic rubber Hypalon®. Temperature Range: Petroleum-base fluids: -40°F to +300°F (-40°C to +149°C). Phosphate esters fluids as recommended by the fluid manufacturer, but within a range of -40°F to +212°F. For water emulsions: Max. +225°F) Pressure lines, Max +180°F Return lines..
Description
(Meets Flame resistance - U.S. MSHA 2G.) Recommended For: High-pressure hydraulic applications where pressure or temperature requirements exceed SAE 100R2AT Type S and EN 853 2SN or where resistance to either petroleum-base or phosphate ester fluids is required. Meets SAE J1942 requirements. Tube: Black, oil and chemical resistant, synthetic rubber (CPE). Reinforcement: Two braids of high-tensile steel wire. Cover: Blue, oil and abrasion resistant, thin synthetic rubber Hypalon®. Temperature Range: Petroleum-base fluids: -40°F to +300°F (-40°C to +149°C). Phosphate esters fluids as recommended by the fluid manufacturer, but within a range of -40°F to +212°F. For water emulsions: Max. +225°F) Pressure lines, Max +180°F Return lines..

Suppliers

Company
Product
Description
Supplier Links
SAE 100R2 Type AT High Pressure Extreme Heat - 16G2XH - Hose-Man, Inc.
Irwindale, CA, USA
SAE 100R2 Type AT High Pressure Extreme Heat
16G2XH
SAE 100R2 Type AT High Pressure Extreme Heat 16G2XH
(Meets Flame resistance - U.S. MSHA 2G.) Recommended For: High-pressure hydraulic applications where pressure or temperature requirements exceed SAE 100R2AT Type S and EN 853 2SN or where resistance to either petroleum-base or phosphate ester fluids is required. Meets SAE J1942 requirements. Tube: Black, oil and chemical resistant, synthetic rubber (CPE). Reinforcement: Two braids of high-tensile steel wire. Cover: Blue, oil and abrasion resistant, thin synthetic rubber Hypalon®. Temperature Range: Petroleum-base fluids: -40°F to +300°F (-40°C to +149°C). Phosphate esters fluids as recommended by the fluid manufacturer, but within a range of -40°F to +212°F. For water emulsions: Max. +225°F) Pressure lines, Max +180°F Return lines..

(Meets Flame resistance - U.S. MSHA 2G.)
Recommended For: High-pressure hydraulic applications where pressure or temperature requirements exceed SAE 100R2AT Type S and EN 853 2SN or where resistance to either petroleum-base or phosphate ester fluids is required. Meets SAE J1942 requirements.
Tube: Black, oil and chemical resistant, synthetic rubber (CPE).
Reinforcement: Two braids of high-tensile steel wire.
Cover: Blue, oil and abrasion resistant, thin synthetic rubber Hypalon®.
Temperature Range: Petroleum-base fluids: -40°F to +300°F (-40°C to +149°C). Phosphate esters fluids as recommended by the fluid manufacturer, but within a range of -40°F to +212°F. For water emulsions: Max. +225°F) Pressure lines, Max +180°F Return lines..

Supplier's Site

Technical Specifications

  Hose-Man, Inc.
Product Category Industrial Hose
Product Number 16G2XH
Product Name SAE 100R2 Type AT High Pressure Extreme Heat
Product Form Hose
I.D. 1.000 inch (25.4 mm)
O.D. 1.480 inch (37.59 mm)
Minimum Bend Radius 12 inch (305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EN856 4SH-16 Four Steel Wire Spiraled Wrapped Cover High Pressure Flexible Hydraulic Hose - 4SH1601 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 1.012 inch (25.7 mm)
O.D. 1.524 inch (38.7 mm)
View Details
High Pressure Flexible Hydraulic Hoses - 61202 - Jergens, Inc.
Specs
Product Form Hose
Application Hydraulics
View Details
Microbore Hose Assembly, Test 20 -  - HydraCheck Inc.
Specs
Product Form Assembly
I.D. 0.080 inch (2.03 mm)
O.D. 0.200 inch (5.08 mm)
View Details