Hose-Man, Inc. SAE 100R2 Type AT High Pressure 8G2(C2AT)

Description
(Meets Flame Resistance Acceptance Designation "U.S. MSHA 2G") Recommended For: High pressure hydraulic oil lines. Meets or exceeds the requirements of SAE 100R2AT and performance requirements of EN 853 2SN. Tube: Black, oil-resistant synthetic rubber (Nitrile - Type C) Reinforcement: Two braids of high-tensile steel wire. Cover: Black, oil and abrasion resistant thin synthetic rubber (Modified Nitrile). Temperature Range: -40F to +212F (-40C to +100C).
Description
(Meets Flame Resistance Acceptance Designation "U.S. MSHA 2G") Recommended For: High pressure hydraulic oil lines. Meets or exceeds the requirements of SAE 100R2AT and performance requirements of EN 853 2SN. Tube: Black, oil-resistant synthetic rubber (Nitrile - Type C) Reinforcement: Two braids of high-tensile steel wire. Cover: Black, oil and abrasion resistant thin synthetic rubber (Modified Nitrile). Temperature Range: -40F to +212F (-40C to +100C).

Suppliers

Company
Product
Description
Supplier Links
SAE 100R2 Type AT High Pressure - 8G2(C2AT) - Hose-Man, Inc.
Irwindale, CA, USA
SAE 100R2 Type AT High Pressure
8G2(C2AT)
SAE 100R2 Type AT High Pressure 8G2(C2AT)
(Meets Flame Resistance Acceptance Designation "U.S. MSHA 2G") Recommended For: High pressure hydraulic oil lines. Meets or exceeds the requirements of SAE 100R2AT and performance requirements of EN 853 2SN. Tube: Black, oil-resistant synthetic rubber (Nitrile - Type C) Reinforcement: Two braids of high-tensile steel wire. Cover: Black, oil and abrasion resistant thin synthetic rubber (Modified Nitrile). Temperature Range: -40F to +212F (-40C to +100C).

(Meets Flame Resistance Acceptance Designation "U.S. MSHA 2G")
Recommended For: High pressure hydraulic oil lines. Meets or exceeds the requirements of SAE 100R2AT and performance requirements of EN 853 2SN.
Tube: Black, oil-resistant synthetic rubber (Nitrile - Type C)
Reinforcement: Two braids of high-tensile steel wire.
Cover: Black, oil and abrasion resistant thin synthetic rubber (Modified Nitrile).
Temperature Range: -40F to +212F (-40C to +100C).

Supplier's Site

Technical Specifications

  Hose-Man, Inc.
Product Category Industrial Hose
Product Number 8G2(C2AT)
Product Name SAE 100R2 Type AT High Pressure
Product Form Hose
I.D. 0.500 inch (12.7 mm)
O.D. 0.860 inch (21.84 mm)
Minimum Bend Radius 7 inch (178 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Hoses - H1 SO Code H 2 SO - 5611100571102 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details
Low Pressure Air Hoses - 61110 - Jergens, Inc.
Specs
Product Form Hose
O.D. 0.500 inch (12.7 mm)
Application Pneumatic
View Details
Hose Assy, Water Suction, 1
Specs
Product Form Assembly
I.D. 1.000 inch (25.4 mm)
O.D. 1.250 inch (31.75 mm)
View Details
SAE J517 100R17-05 Single Steel Wire Braided Wrapped Cover High Pressure Flexible Hydraulic Hose - R170501 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 0.323 inch (8.2 mm)
O.D. 0.520 inch (13.2 mm)
View Details