Hose-Man, Inc. SAE 100R2 Type AT High Pressure 12G2(C2AT)

Description
(Meets Flame Resistance Acceptance Designation "U.S. MSHA 2G") Recommended For: High pressure hydraulic oil lines. Meets or exceeds the requirements of SAE 100R2AT and performance requirements of EN 853 2SN. Tube: Black, oil-resistant synthetic rubber (Nitrile - Type C) Reinforcement: Two braids of high-tensile steel wire. Cover: Black, oil and abrasion resistant thin synthetic rubber (Modified Nitrile). Temperature Range: -40F to +212F (-40C to +100C).
Description
(Meets Flame Resistance Acceptance Designation "U.S. MSHA 2G") Recommended For: High pressure hydraulic oil lines. Meets or exceeds the requirements of SAE 100R2AT and performance requirements of EN 853 2SN. Tube: Black, oil-resistant synthetic rubber (Nitrile - Type C) Reinforcement: Two braids of high-tensile steel wire. Cover: Black, oil and abrasion resistant thin synthetic rubber (Modified Nitrile). Temperature Range: -40F to +212F (-40C to +100C).

Suppliers

Company
Product
Description
Supplier Links
SAE 100R2 Type AT High Pressure - 12G2(C2AT) - Hose-Man, Inc.
Irwindale, CA, USA
SAE 100R2 Type AT High Pressure
12G2(C2AT)
SAE 100R2 Type AT High Pressure 12G2(C2AT)
(Meets Flame Resistance Acceptance Designation "U.S. MSHA 2G") Recommended For: High pressure hydraulic oil lines. Meets or exceeds the requirements of SAE 100R2AT and performance requirements of EN 853 2SN. Tube: Black, oil-resistant synthetic rubber (Nitrile - Type C) Reinforcement: Two braids of high-tensile steel wire. Cover: Black, oil and abrasion resistant thin synthetic rubber (Modified Nitrile). Temperature Range: -40F to +212F (-40C to +100C).

(Meets Flame Resistance Acceptance Designation "U.S. MSHA 2G")
Recommended For: High pressure hydraulic oil lines. Meets or exceeds the requirements of SAE 100R2AT and performance requirements of EN 853 2SN.
Tube: Black, oil-resistant synthetic rubber (Nitrile - Type C)
Reinforcement: Two braids of high-tensile steel wire.
Cover: Black, oil and abrasion resistant thin synthetic rubber (Modified Nitrile).
Temperature Range: -40F to +212F (-40C to +100C).

Supplier's Site

Technical Specifications

  Hose-Man, Inc.
Product Category Industrial Hose
Product Number 12G2(C2AT)
Product Name SAE 100R2 Type AT High Pressure
Product Form Hose
I.D. 0.750 inch (19.05 mm)
O.D. 1.140 inch (28.96 mm)
Minimum Bend Radius 10 inch (241 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Airspray Fluid Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 102 to 145 psi (71.45 to 102 m H2O)
Temperature Range 140 F (60 C)
View Details
Compressed Air Hose -  - EXAIR
Specs
Product Form Assembly
I.D. 0.375 inch (9.52 mm)
Media Air
View Details
Hose Pipe & Flexible Tubes - 1357791 - RS Components, Ltd.
Specs
I.D. 1.969 inch (50 mm)
O.D. 2.520 inch (64 mm)
Working Pressure 174 psi (122 m H2O)
View Details