Hose-Man, Inc. Extremely High Pressure 20G5K

Description
(Meets Flame Resistance Acceptance Designation "U.S. MSHA 2G"). Recommended For: Extremely high-pressure hydraulic applications. G5K is designed to meet all requirements of SAE 100R13 specifications and performance requirements of EN 856 4SH (-20, -24 and -32) and EN 856 4SP (-10 and -12). Tube: Black, oil resistant synthetic rubber (Neoprene - Type A). Reinforcement: Four layers of afternated, spiraled, high tensile steel wire on 10, -12 and -16 sizes; six layers of alternated spirated, high tensile steel wire on -20, -24, and -32 sizes. Cover: Black, oil resistant synthetic rubber (Neoprene). Dual red stipe layline. Temperature Range: -40F to +250F (-40C to +121C).
Description
(Meets Flame Resistance Acceptance Designation "U.S. MSHA 2G"). Recommended For: Extremely high-pressure hydraulic applications. G5K is designed to meet all requirements of SAE 100R13 specifications and performance requirements of EN 856 4SH (-20, -24 and -32) and EN 856 4SP (-10 and -12). Tube: Black, oil resistant synthetic rubber (Neoprene - Type A). Reinforcement: Four layers of afternated, spiraled, high tensile steel wire on 10, -12 and -16 sizes; six layers of alternated spirated, high tensile steel wire on -20, -24, and -32 sizes. Cover: Black, oil resistant synthetic rubber (Neoprene). Dual red stipe layline. Temperature Range: -40F to +250F (-40C to +121C).

Suppliers

Company
Product
Description
Supplier Links
Extremely High Pressure - 20G5K - Hose-Man, Inc.
Irwindale, CA, USA
Extremely High Pressure
20G5K
Extremely High Pressure 20G5K
(Meets Flame Resistance Acceptance Designation "U.S. MSHA 2G"). Recommended For: Extremely high-pressure hydraulic applications. G5K is designed to meet all requirements of SAE 100R13 specifications and performance requirements of EN 856 4SH (-20, -24 and -32) and EN 856 4SP (-10 and -12). Tube: Black, oil resistant synthetic rubber (Neoprene - Type A). Reinforcement: Four layers of afternated, spiraled, high tensile steel wire on 10, -12 and -16 sizes; six layers of alternated spirated, high tensile steel wire on -20, -24, and -32 sizes. Cover: Black, oil resistant synthetic rubber (Neoprene). Dual red stipe layline. Temperature Range: -40F to +250F (-40C to +121C).

(Meets Flame Resistance Acceptance Designation "U.S. MSHA 2G").
Recommended For: Extremely high-pressure hydraulic applications. G5K is designed to meet all requirements of SAE 100R13 specifications and performance requirements of EN 856 4SH (-20, -24 and -32) and EN 856 4SP (-10 and -12).
Tube: Black, oil resistant synthetic rubber (Neoprene - Type A).
Reinforcement: Four layers of afternated, spiraled, high tensile steel wire on 10, -12 and -16 sizes; six layers of alternated spirated, high tensile steel wire on -20, -24, and -32 sizes.
Cover: Black, oil resistant synthetic rubber (Neoprene). Dual red stipe layline.
Temperature Range: -40F to +250F (-40C to +121C).

Supplier's Site

Technical Specifications

  Hose-Man, Inc.
Product Category Industrial Hose
Product Number 20G5K
Product Name Extremely High Pressure
Product Form Hose
I.D. 1.250 inch (31.75 mm)
O.D. 1.970 inch (50.04 mm)
Minimum Bend Radius 16 inch (419 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Compressed Air Hose -  - EXAIR
Specs
Product Form Assembly
I.D. 0.375 inch (9.52 mm)
Media Air
View Details
Silbrade® Medical – Medical Grade Braid Reinforced Silicone Hose - 2910488 - NewAge Performance Products | NAPP
Specs
Product Form Hose
I.D. 0.375 inch (9.52 mm)
O.D. 0.655 inch (16.64 mm)
View Details
Hose, Poly Lift Line, 3/8
Specs
Product Form Assembly
O.D. 0.375 inch (9.52 mm)
Working Pressure 60 psi (42.23 m H2O)
View Details
Airspray Air Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 145 to 203 psi (102 to 143 m H2O)
Temperature Range -40 to 176 F (-40 to 80 C)
View Details