Recommended For: Medium pressure hydraulics. Flexable in low temperatures. Electric utility, hydraulic systems.
Tube: Polyester
Reinforcement: Braided synthetic fiber.
Cover: Orange, polyurethane non-perforated non-stick.
Temperature Range: -65F to +212F (-54C to +100C) or to 140F (60C) with water-based or fire resistant fluids.
| Hose-Man, Inc. | |
|---|---|
| Product Category | Industrial Hose |
| Product Number | 37AL-03 |
| Product Name | SAE J517 Non-Conductive Medium Pressure |
| Product Form | Hose |
| I.D. | 0.188 inch (4.76 mm) |
| O.D. | 0.425 inch (10.79 mm) |
| Minimum Bend Radius | 1 inch (19.05 mm) |