Hose-Man, Inc. Extremely High Pressure 24G6K

Description
(Meets Flame Resistance Acceptance Designation "U.S. MSHA 2G"). Recommended For: Extremely high pressure, high impulse applications such as hydrostatic transmissions. G6K is designed to meet all requirements of SAE 100R15 specifications and performance requirements of EN 856 4SH (-8) and EN 856 4SP (-12 and -16). Revolutionary design: Makes designing and plumbing of extremely high-pressure hydraulic systems easy and efficient. Tube: Black, oil resistant synthetic rubber (Neoprene - Type A). Reinforcement: Four (six for -20 and -24) alternating layers of spirated, high tensile steel. Cover: Black, oil resistant synthetic rubber (Neoprene). Dual gold stipe layline. Temperature Range: -40F to +250F (-40C to +121C).
Description
(Meets Flame Resistance Acceptance Designation "U.S. MSHA 2G"). Recommended For: Extremely high pressure, high impulse applications such as hydrostatic transmissions. G6K is designed to meet all requirements of SAE 100R15 specifications and performance requirements of EN 856 4SH (-8) and EN 856 4SP (-12 and -16). Revolutionary design: Makes designing and plumbing of extremely high-pressure hydraulic systems easy and efficient. Tube: Black, oil resistant synthetic rubber (Neoprene - Type A). Reinforcement: Four (six for -20 and -24) alternating layers of spirated, high tensile steel. Cover: Black, oil resistant synthetic rubber (Neoprene). Dual gold stipe layline. Temperature Range: -40F to +250F (-40C to +121C).

Suppliers

Company
Product
Description
Supplier Links
Extremely High Pressure - 24G6K - Hose-Man, Inc.
Irwindale, CA, USA
Extremely High Pressure
24G6K
Extremely High Pressure 24G6K
(Meets Flame Resistance Acceptance Designation "U.S. MSHA 2G"). Recommended For: Extremely high pressure, high impulse applications such as hydrostatic transmissions. G6K is designed to meet all requirements of SAE 100R15 specifications and performance requirements of EN 856 4SH (-8) and EN 856 4SP (-12 and -16). Revolutionary design: Makes designing and plumbing of extremely high-pressure hydraulic systems easy and efficient. Tube: Black, oil resistant synthetic rubber (Neoprene - Type A). Reinforcement: Four (six for -20 and -24) alternating layers of spirated, high tensile steel. Cover: Black, oil resistant synthetic rubber (Neoprene). Dual gold stipe layline. Temperature Range: -40F to +250F (-40C to +121C).

(Meets Flame Resistance Acceptance Designation "U.S. MSHA 2G").
Recommended For: Extremely high pressure, high impulse applications such as hydrostatic transmissions. G6K is designed to meet all requirements of SAE 100R15 specifications and performance requirements of EN 856 4SH (-8) and EN 856 4SP (-12 and -16).
Revolutionary design: Makes designing and plumbing of extremely high-pressure hydraulic systems easy and efficient.
Tube: Black, oil resistant synthetic rubber (Neoprene - Type A).
Reinforcement: Four (six for -20 and -24) alternating layers of spirated, high tensile steel.
Cover: Black, oil resistant synthetic rubber (Neoprene). Dual gold stipe layline.
Temperature Range: -40F to +250F (-40C to +121C).

Supplier's Site

Technical Specifications

  Hose-Man, Inc.
Product Category Industrial Hose
Product Number 24G6K
Product Name Extremely High Pressure
Product Form Hose
I.D. 1.500 inch (38.1 mm)
O.D. 2.260 inch (57.4 mm)
Minimum Bend Radius 20 inch (508 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Pressure Flexible Hydraulic Hoses - 61201 - Jergens, Inc.
Specs
Product Form Hose
Application Hydraulics
View Details
Microbore Hose Assembly, Test 20 -  - HydraCheck Inc.
Specs
Product Form Assembly
I.D. 0.080 inch (2.03 mm)
O.D. 0.200 inch (5.08 mm)
View Details
Hydraulic Hoses - Standard Hoses - H SOU Code H 3 SOU - 5611100572103 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details