Hose-Man, Inc. SAE 100R2 Type AT High Pressure 4G2(C2AT)

Description
(Meets Flame Resistance Acceptance Designation "U.S. MSHA 2G") Recommended For: High pressure hydraulic oil lines. Meets or exceeds the requirements of SAE 100R2AT and performance requirements of EN 853 2SN. Tube: Black, oil-resistant synthetic rubber (Nitrile - Type C) Reinforcement: Two braids of high-tensile steel wire. Cover: Black, oil and abrasion resistant thin synthetic rubber (Modified Nitrile). Temperature Range: -40F to +212F (-40C to +100C).
Description
(Meets Flame Resistance Acceptance Designation "U.S. MSHA 2G") Recommended For: High pressure hydraulic oil lines. Meets or exceeds the requirements of SAE 100R2AT and performance requirements of EN 853 2SN. Tube: Black, oil-resistant synthetic rubber (Nitrile - Type C) Reinforcement: Two braids of high-tensile steel wire. Cover: Black, oil and abrasion resistant thin synthetic rubber (Modified Nitrile). Temperature Range: -40F to +212F (-40C to +100C).

Suppliers

Company
Product
Description
Supplier Links
SAE 100R2 Type AT High Pressure - 4G2(C2AT) - Hose-Man, Inc.
Irwindale, CA, USA
SAE 100R2 Type AT High Pressure
4G2(C2AT)
SAE 100R2 Type AT High Pressure 4G2(C2AT)
(Meets Flame Resistance Acceptance Designation "U.S. MSHA 2G") Recommended For: High pressure hydraulic oil lines. Meets or exceeds the requirements of SAE 100R2AT and performance requirements of EN 853 2SN. Tube: Black, oil-resistant synthetic rubber (Nitrile - Type C) Reinforcement: Two braids of high-tensile steel wire. Cover: Black, oil and abrasion resistant thin synthetic rubber (Modified Nitrile). Temperature Range: -40F to +212F (-40C to +100C).

(Meets Flame Resistance Acceptance Designation "U.S. MSHA 2G")
Recommended For: High pressure hydraulic oil lines. Meets or exceeds the requirements of SAE 100R2AT and performance requirements of EN 853 2SN.
Tube: Black, oil-resistant synthetic rubber (Nitrile - Type C)
Reinforcement: Two braids of high-tensile steel wire.
Cover: Black, oil and abrasion resistant thin synthetic rubber (Modified Nitrile).
Temperature Range: -40F to +212F (-40C to +100C).

Supplier's Site

Technical Specifications

  Hose-Man, Inc.
Product Category Industrial Hose
Product Number 4G2(C2AT)
Product Name SAE 100R2 Type AT High Pressure
Product Form Hose
I.D. 0.250 inch (6.35 mm)
O.D. 0.580 inch (14.73 mm)
Minimum Bend Radius 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EN 853 1SN-24 Single Layer Steel Wire Braided Wrapped Cover High Pressure Flexible Hydraulic Hose - 1SN2401 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 1.508 inch (38.3 mm)
O.D. 1.965 inch (49.9 mm)
View Details
Hydraulic Hose Assemblies - 1101998 - RS Components, Ltd.
Specs
Product Form Assembly
I.D. 0.375 inch (9.52 mm)
Working Pressure 4786 psi (3368 m H2O)
View Details
Hose, Lift Bag 16' 150 Psi Blue W/Shutoff & Relief Valve - 162-2038-50162 - Petersen Products Co.
Specs
Product Form Assembly
Media Air
Application Pneumatic
View Details
Low Pressure Air Hoses - 61110 - Jergens, Inc.
Specs
Product Form Hose
O.D. 0.500 inch (12.7 mm)
Application Pneumatic
View Details