Hose-Man, Inc. High Pressure Mega3000 4M3K

Description
Recommended For: High pressure hydraulic oil lines. Meets SAE 100R17 requirements and performance requirements of EN 857 1SC. M3K hose has smaller exterior dimensions and significantly tighter bend radius than other SAE 100R1 and 100R2 hose. Tube: Black, oil resistant synthetic rubber (Nitrile - Type C). Reinforcement: Braided high tensile steel wire. -4, -5, -6 and 8 sizes are one braid; -10, -12 and -16 sizes are two braid. Cover: Black oil, abrasion and weather resistant, synthetic rubber(Modified Nitrile) Temperature Range: -40F to +212F (-40C to +100C).
Description
Recommended For: High pressure hydraulic oil lines. Meets SAE 100R17 requirements and performance requirements of EN 857 1SC. M3K hose has smaller exterior dimensions and significantly tighter bend radius than other SAE 100R1 and 100R2 hose. Tube: Black, oil resistant synthetic rubber (Nitrile - Type C). Reinforcement: Braided high tensile steel wire. -4, -5, -6 and 8 sizes are one braid; -10, -12 and -16 sizes are two braid. Cover: Black oil, abrasion and weather resistant, synthetic rubber(Modified Nitrile) Temperature Range: -40F to +212F (-40C to +100C).

Suppliers

Company
Product
Description
Supplier Links
High Pressure Mega3000 - 4M3K - Hose-Man, Inc.
Irwindale, CA, USA
High Pressure Mega3000
4M3K
High Pressure Mega3000 4M3K
Recommended For: High pressure hydraulic oil lines. Meets SAE 100R17 requirements and performance requirements of EN 857 1SC. M3K hose has smaller exterior dimensions and significantly tighter bend radius than other SAE 100R1 and 100R2 hose. Tube: Black, oil resistant synthetic rubber (Nitrile - Type C). Reinforcement: Braided high tensile steel wire. -4, -5, -6 and 8 sizes are one braid; -10, -12 and -16 sizes are two braid. Cover: Black oil, abrasion and weather resistant, synthetic rubber(Modified Nitrile) Temperature Range: -40F to +212F (-40C to +100C).

Recommended For: High pressure hydraulic oil lines. Meets SAE 100R17 requirements and performance requirements of EN 857 1SC. M3K hose has smaller exterior dimensions and significantly tighter bend radius than other SAE 100R1 and 100R2 hose.
Tube: Black, oil resistant synthetic rubber (Nitrile - Type C).
Reinforcement: Braided high tensile steel wire. -4, -5, -6 and 8 sizes are one braid; -10, -12 and -16 sizes are two braid.
Cover: Black oil, abrasion and weather resistant, synthetic rubber(Modified Nitrile)
Temperature Range: -40F to +212F (-40C to +100C).

Supplier's Site

Technical Specifications

  Hose-Man, Inc.
Product Category Industrial Hose
Product Number 4M3K
Product Name High Pressure Mega3000
Product Form Hose
I.D. 0.250 inch (6.35 mm)
O.D. 0.470 inch (11.94 mm)
Minimum Bend Radius 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Airspray Fluid Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 102 to 145 psi (71.45 to 102 m H2O)
Temperature Range 140 F (60 C)
View Details
Stay Set Hose -  - EXAIR
Specs
Product Form Assembly
Material Thermoplastics
Media Air
View Details
Miniature Vinyl Hose - VYH1-0402-CLT-050 - Clippard
Specs
Product Form Hose
I.D. 0.093 inch (2.36 mm)
O.D. 0.125 inch (3.17 mm)
View Details
Hose Assemblies - 1369424 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Form Assembly
I.D. 1.587 inch (40.3 mm)
O.D. 1.874 inch (47.6 mm)
View Details