Recommended For: Hydraulic, Pneumatic, FDA compliant, Adhesives, Paint, and Chemical Resistance.
Tube: .030 Wall Standard Smooth Bore PTFE. Also T1170 with a conductive tube.
Cover: Stainless Steel Braid
Temperature Range: -100F to +500F (-73C to +260C).
| Hose-Man, Inc. | |
|---|---|
| Product Category | Industrial Hose |
| Product Number | T1167-10 |
| Product Name | INDUSTRIAL SMOOTH BORE - PTFE HOSE |
| Product Form | Hose |
| I.D. | 0.500 inch (12.7 mm) |
| O.D. | 0.648 inch (16.46 mm) |
| Minimum Bend Radius | 6 inch (165 mm) |