Hose-Man, Inc. Low Pressure Return Line/Suction Hose 12GMV+

Description
Recommended For: Petroleum and water-base hydraulic fluids in suction lines or in low pressure retum lines. Meets or exceeds requirements of SAE 100R4. Uses half the bend radius of SAE 100R4 Tube: Black, synthetic rubber is specifically designed for resistance to high temperatures (Nitrile - Type C). Reinforcement: Double spiral textile reinforced with a helical spiral-wire to prevent collapse. Cover: Black synthetic rubber is oil and abrasion resistant (Neoprene). Temperature Range: -40F to +275F (-40C to +135C) constant and +300F (+149C) intermittent (up to 10% of operating time). Vaccuum: 25 (In. Hg)
Description
Recommended For: Petroleum and water-base hydraulic fluids in suction lines or in low pressure retum lines. Meets or exceeds requirements of SAE 100R4. Uses half the bend radius of SAE 100R4 Tube: Black, synthetic rubber is specifically designed for resistance to high temperatures (Nitrile - Type C). Reinforcement: Double spiral textile reinforced with a helical spiral-wire to prevent collapse. Cover: Black synthetic rubber is oil and abrasion resistant (Neoprene). Temperature Range: -40F to +275F (-40C to +135C) constant and +300F (+149C) intermittent (up to 10% of operating time). Vaccuum: 25 (In. Hg)

Suppliers

Company
Product
Description
Supplier Links
Low Pressure Return Line/Suction Hose - 12GMV+ - Hose-Man, Inc.
Irwindale, CA, USA
Low Pressure Return Line/Suction Hose
12GMV+
Low Pressure Return Line/Suction Hose 12GMV+
Recommended For: Petroleum and water-base hydraulic fluids in suction lines or in low pressure retum lines. Meets or exceeds requirements of SAE 100R4. Uses half the bend radius of SAE 100R4 Tube: Black, synthetic rubber is specifically designed for resistance to high temperatures (Nitrile - Type C). Reinforcement: Double spiral textile reinforced with a helical spiral-wire to prevent collapse. Cover: Black synthetic rubber is oil and abrasion resistant (Neoprene). Temperature Range: -40F to +275F (-40C to +135C) constant and +300F (+149C) intermittent (up to 10% of operating time). Vaccuum: 25 (In. Hg)

Recommended For: Petroleum and water-base hydraulic fluids in suction lines or in low pressure retum lines. Meets or exceeds requirements of SAE 100R4. Uses half the bend radius of SAE 100R4
Tube: Black, synthetic rubber is specifically designed for resistance to high temperatures (Nitrile - Type C).
Reinforcement: Double spiral textile reinforced with a helical spiral-wire to prevent collapse.
Cover: Black synthetic rubber is oil and abrasion resistant (Neoprene).
Temperature Range: -40F to +275F (-40C to +135C) constant and +300F (+149C) intermittent (up to 10% of operating time).
Vaccuum: 25 (In. Hg)

Supplier's Site

Technical Specifications

  Hose-Man, Inc.
Product Category Industrial Hose
Product Number 12GMV+
Product Name Low Pressure Return Line/Suction Hose
Product Form Hose
I.D. 0.750 inch (19.05 mm)
O.D. 1.220 inch (30.99 mm)
Minimum Bend Radius 2 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Airspray Fluid Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 102 to 145 psi (71.45 to 102 m H2O)
Temperature Range 140 F (60 C)
View Details
Stay Set Hose -  - EXAIR
Specs
Product Form Assembly
Material Thermoplastics
Media Air
View Details
Vinyl Hose - VYH1-0804-CLT-050 - Clippard
Specs
Product Form Hose
I.D. 0.062 inch (1.57 mm)
O.D. 0.250 inch (6.35 mm)
View Details
Hydraulic Hose Assemblies - 1102001 - RS Components, Ltd.
Specs
Product Form Assembly
I.D. 0.375 inch (9.52 mm)
Working Pressure 4786 psi (3368 m H2O)
View Details