Hose-Man, Inc. Extremely High Pressure 32G3K

Description
(Meets Flame Resistance Acceptance Designation "U.S. MSHA 2G"). Recommended For: Extremely high-pressure, high-impulse applications. Exceeds all performance requirements for SAE 100R11 and SAE 100R12 and performance requirements of EN 856 4SP. Tube: Black, oil resistant synthetic rubber (Neoprene - Type A). Reinforcement: Four alternating layers of spitaled, high tensile steel wire. Cover: Black, oil resistant synthetic rubber (Neoprene). Dual white stipe layline. Temperature Range: -40F to +250F (-40C to +121C).
Description
(Meets Flame Resistance Acceptance Designation "U.S. MSHA 2G"). Recommended For: Extremely high-pressure, high-impulse applications. Exceeds all performance requirements for SAE 100R11 and SAE 100R12 and performance requirements of EN 856 4SP. Tube: Black, oil resistant synthetic rubber (Neoprene - Type A). Reinforcement: Four alternating layers of spitaled, high tensile steel wire. Cover: Black, oil resistant synthetic rubber (Neoprene). Dual white stipe layline. Temperature Range: -40F to +250F (-40C to +121C).

Suppliers

Company
Product
Description
Supplier Links
Extremely High Pressure - 32G3K - Hose-Man, Inc.
Irwindale, CA, USA
Extremely High Pressure
32G3K
Extremely High Pressure 32G3K
(Meets Flame Resistance Acceptance Designation "U.S. MSHA 2G"). Recommended For: Extremely high-pressure, high-impulse applications. Exceeds all performance requirements for SAE 100R11 and SAE 100R12 and performance requirements of EN 856 4SP. Tube: Black, oil resistant synthetic rubber (Neoprene - Type A). Reinforcement: Four alternating layers of spitaled, high tensile steel wire. Cover: Black, oil resistant synthetic rubber (Neoprene). Dual white stipe layline. Temperature Range: -40F to +250F (-40C to +121C).

(Meets Flame Resistance Acceptance Designation "U.S. MSHA 2G").
Recommended For: Extremely high-pressure, high-impulse applications. Exceeds all performance requirements for SAE 100R11 and SAE 100R12 and performance requirements of EN 856 4SP.
Tube: Black, oil resistant synthetic rubber (Neoprene - Type A).
Reinforcement: Four alternating layers of spitaled, high tensile steel wire.
Cover: Black, oil resistant synthetic rubber (Neoprene). Dual white stipe layline.
Temperature Range: -40F to +250F (-40C to +121C).

Supplier's Site

Technical Specifications

  Hose-Man, Inc.
Product Category Industrial Hose
Product Number 32G3K
Product Name Extremely High Pressure
Product Form Hose
I.D. 2.000 inch (50.8 mm)
O.D. 2.630 inch (66.8 mm)
Minimum Bend Radius 25 inch (635 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Hoses - Extension Hoses VL SOU 100.572.320 - 5611100572320 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details
Low Pressure Air Hoses - 61109 - Jergens, Inc.
Specs
Product Form Hose
O.D. 0.375 inch (9.52 mm)
Application Pneumatic
View Details
Hose, Lift Bag 32' X 150 Psi Red W/Shutoff & Relief Valve - 162-2038-50323 - Petersen Products Co.
Specs
Product Form Assembly
Media Air
Application Pneumatic
View Details
SAE J517 100R16-06 Double Steel Wire Braided Smooth Cover High Pressure Flexible Hydraulic Hose - R160602 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 0.386 inch (9.8 mm)
O.D. 0.661 inch (16.8 mm)
View Details