Hose-Man, Inc. SAE 100R2 Type AT High Pressure Extreme Heat 12G2XH

Description
(Meets Flame resistance - U.S. MSHA 2G.) Recommended For: High-pressure hydraulic applications where pressure or temperature requirements exceed SAE 100R2AT Type S and EN 853 2SN or where resistance to either petroleum-base or phosphate ester fluids is required. Meets SAE J1942 requirements. Tube: Black, oil and chemical resistant, synthetic rubber (CPE). Reinforcement: Two braids of high-tensile steel wire. Cover: Blue, oil and abrasion resistant, thin synthetic rubber Hypalon®. Temperature Range: Petroleum-base fluids: -40°F to +300°F (-40°C to +149°C). Phosphate esters fluids as recommended by the fluid manufacturer, but within a range of -40°F to +212°F. For water emulsions: Max. +225°F) Pressure lines, Max +180°F Return lines..
Description
(Meets Flame resistance - U.S. MSHA 2G.) Recommended For: High-pressure hydraulic applications where pressure or temperature requirements exceed SAE 100R2AT Type S and EN 853 2SN or where resistance to either petroleum-base or phosphate ester fluids is required. Meets SAE J1942 requirements. Tube: Black, oil and chemical resistant, synthetic rubber (CPE). Reinforcement: Two braids of high-tensile steel wire. Cover: Blue, oil and abrasion resistant, thin synthetic rubber Hypalon®. Temperature Range: Petroleum-base fluids: -40°F to +300°F (-40°C to +149°C). Phosphate esters fluids as recommended by the fluid manufacturer, but within a range of -40°F to +212°F. For water emulsions: Max. +225°F) Pressure lines, Max +180°F Return lines..

Suppliers

Company
Product
Description
Supplier Links
SAE 100R2 Type AT High Pressure Extreme Heat - 12G2XH - Hose-Man, Inc.
Irwindale, CA, USA
SAE 100R2 Type AT High Pressure Extreme Heat
12G2XH
SAE 100R2 Type AT High Pressure Extreme Heat 12G2XH
(Meets Flame resistance - U.S. MSHA 2G.) Recommended For: High-pressure hydraulic applications where pressure or temperature requirements exceed SAE 100R2AT Type S and EN 853 2SN or where resistance to either petroleum-base or phosphate ester fluids is required. Meets SAE J1942 requirements. Tube: Black, oil and chemical resistant, synthetic rubber (CPE). Reinforcement: Two braids of high-tensile steel wire. Cover: Blue, oil and abrasion resistant, thin synthetic rubber Hypalon®. Temperature Range: Petroleum-base fluids: -40°F to +300°F (-40°C to +149°C). Phosphate esters fluids as recommended by the fluid manufacturer, but within a range of -40°F to +212°F. For water emulsions: Max. +225°F) Pressure lines, Max +180°F Return lines..

(Meets Flame resistance - U.S. MSHA 2G.)
Recommended For: High-pressure hydraulic applications where pressure or temperature requirements exceed SAE 100R2AT Type S and EN 853 2SN or where resistance to either petroleum-base or phosphate ester fluids is required. Meets SAE J1942 requirements.
Tube: Black, oil and chemical resistant, synthetic rubber (CPE).
Reinforcement: Two braids of high-tensile steel wire.
Cover: Blue, oil and abrasion resistant, thin synthetic rubber Hypalon®.
Temperature Range: Petroleum-base fluids: -40°F to +300°F (-40°C to +149°C). Phosphate esters fluids as recommended by the fluid manufacturer, but within a range of -40°F to +212°F. For water emulsions: Max. +225°F) Pressure lines, Max +180°F Return lines..

Supplier's Site

Technical Specifications

  Hose-Man, Inc.
Product Category Industrial Hose
Product Number 12G2XH
Product Name SAE 100R2 Type AT High Pressure Extreme Heat
Product Form Hose
I.D. 0.750 inch (19.05 mm)
O.D. 1.140 inch (28.96 mm)
Minimum Bend Radius 10 inch (241 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Hoses - Standard Hoses - H SOU Code H 1 SOU - 5611100572101 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details
Armtex® Attack™ 25 ft Available Lengths, 3 in. Size, and NST Coupling Type Tan Lightweight Lined Fire Hose|Master File - AA300T025-NH250 - Kuriyama of America, Inc.
Specs
Product Form Hose
O.D. 3.000 inch (76.2 mm)
Weight 0.6 lbs/ft (0.9226 g/mm)
View Details
Hose Pipe & Flexible Tubes - 1357838 - RS Components, Ltd.
Specs
I.D. 1.969 inch (50 mm)
O.D. 2.402 inch (61 mm)
Working Pressure 73 psi (51.04 m H2O)
View Details
Hose, Lift Bag 16' 150 Psi Black W/Shutoff & Relief Valve - 162-2038-50161 - Petersen Products Co.
Specs
Product Form Assembly
I.D. 0.375 inch (9.52 mm)
Media Air
View Details