Hose-Man, Inc. Medium Pressure 20C5C

Description
Meets or exceeds SAE 100R5, SAE J1402 Type AII and DOT FMVSS 106-74 Type AII.. Recommended For: For medium pressure hydraulic petroleum-base oil lines in many applications. Use with C5 Field Attachable Couplings. Tube: Nitrile tube. Reinforcement: One high tensile carbon steel wire braid over polyester braid. Cover: Black textile braid cover.. Temperature Range: Temperature range -40°F to 212°F (hydraulics). -40°F to 300°F for Fleet Applications.
Description
Meets or exceeds SAE 100R5, SAE J1402 Type AII and DOT FMVSS 106-74 Type AII.. Recommended For: For medium pressure hydraulic petroleum-base oil lines in many applications. Use with C5 Field Attachable Couplings. Tube: Nitrile tube. Reinforcement: One high tensile carbon steel wire braid over polyester braid. Cover: Black textile braid cover.. Temperature Range: Temperature range -40°F to 212°F (hydraulics). -40°F to 300°F for Fleet Applications.

Suppliers

Company
Product
Description
Supplier Links
Medium Pressure - 20C5C - Hose-Man, Inc.
Irwindale, CA, USA
Medium Pressure
20C5C
Medium Pressure 20C5C
Meets or exceeds SAE 100R5, SAE J1402 Type AII and DOT FMVSS 106-74 Type AII.. Recommended For: For medium pressure hydraulic petroleum-base oil lines in many applications. Use with C5 Field Attachable Couplings. Tube: Nitrile tube. Reinforcement: One high tensile carbon steel wire braid over polyester braid. Cover: Black textile braid cover.. Temperature Range: Temperature range -40°F to 212°F (hydraulics). -40°F to 300°F for Fleet Applications.

Meets or exceeds SAE 100R5, SAE J1402 Type AII and DOT FMVSS 106-74 Type AII..
Recommended For: For medium pressure hydraulic petroleum-base oil lines in many applications. Use with C5 Field Attachable Couplings.
Tube: Nitrile tube.
Reinforcement: One high tensile carbon steel wire braid over polyester braid.
Cover: Black textile braid cover..
Temperature Range: Temperature range -40°F to 212°F (hydraulics). -40°F to 300°F for Fleet Applications.

Supplier's Site

Technical Specifications

  Hose-Man, Inc.
Product Category Industrial Hose
Product Number 20C5C
Product Name Medium Pressure
Product Form Hose
I.D. 1.125 inch (28.57 mm)
O.D. 1.500 inch (38.1 mm)
Minimum Bend Radius 9 inch (229 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nylobrade® NSF Listed Braid Reinforced PVC Hose - 1001385 - NewAge Performance Products | NAPP
Specs
Product Form Hose
I.D. 1.500 inch (38.1 mm)
O.D. 1.929 inch (49 mm)
View Details
Hose, Dual Inflation, 3/8
Specs
Product Form Assembly
Working Pressure 60 psi (42.23 m H2O)
Temperature Range 110 F (43.33 C)
View Details
Airspray Fluid Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 102 to 145 psi (71.45 to 102 m H2O)
Temperature Range 140 F (60 C)
View Details
Microbore Hose Assembly -  - HydraCheck Inc.
Specs
Product Form Assembly
I.D. 0.080 inch (2.03 mm)
O.D. 0.200 inch (5.08 mm)
View Details