Hose-Man, Inc. High Pressure 16M2T

Description
(Meets Flame Resistance Acceptance Designation "U.S. MSHA 2G"). Recommended For: High pressure hydraulic oil lines. 100R16 requirements and performance requirements of EN 857 2SC. M2T hose has smaller exterior dimensions and significantly tighter bend radius. Tube: Black, oil resistant, synthetic rubber (Nitrile - Type C). Reinforcement: Two braids of high tensile steel wire. Cover: Black, oil, abrasion and weather resistant, synthetic rubber (Modified Nitrile). Dual green stripe layline. Temperature Range: -40F to +212F (-40C to +100C).
Description
(Meets Flame Resistance Acceptance Designation "U.S. MSHA 2G"). Recommended For: High pressure hydraulic oil lines. 100R16 requirements and performance requirements of EN 857 2SC. M2T hose has smaller exterior dimensions and significantly tighter bend radius. Tube: Black, oil resistant, synthetic rubber (Nitrile - Type C). Reinforcement: Two braids of high tensile steel wire. Cover: Black, oil, abrasion and weather resistant, synthetic rubber (Modified Nitrile). Dual green stripe layline. Temperature Range: -40F to +212F (-40C to +100C).

Suppliers

Company
Product
Description
Supplier Links
High Pressure - 16M2T - Hose-Man, Inc.
Irwindale, CA, USA
High Pressure
16M2T
High Pressure 16M2T
(Meets Flame Resistance Acceptance Designation "U.S. MSHA 2G"). Recommended For: High pressure hydraulic oil lines. 100R16 requirements and performance requirements of EN 857 2SC. M2T hose has smaller exterior dimensions and significantly tighter bend radius. Tube: Black, oil resistant, synthetic rubber (Nitrile - Type C). Reinforcement: Two braids of high tensile steel wire. Cover: Black, oil, abrasion and weather resistant, synthetic rubber (Modified Nitrile). Dual green stripe layline. Temperature Range: -40F to +212F (-40C to +100C).

(Meets Flame Resistance Acceptance Designation "U.S. MSHA 2G").
Recommended For: High pressure hydraulic oil lines. 100R16 requirements and performance requirements of EN 857 2SC. M2T hose has smaller exterior dimensions and significantly tighter bend radius.
Tube: Black, oil resistant, synthetic rubber (Nitrile - Type C).
Reinforcement: Two braids of high tensile steel wire.
Cover: Black, oil, abrasion and weather resistant, synthetic rubber (Modified Nitrile). Dual green stripe layline.
Temperature Range: -40F to +212F (-40C to +100C).

Supplier's Site

Technical Specifications

  Hose-Man, Inc.
Product Category Industrial Hose
Product Number 16M2T
Product Name High Pressure
Product Form Hose
I.D. 1.000 inch (25.4 mm)
O.D. 1.380 inch (35.05 mm)
Minimum Bend Radius 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stay Set Hose -  - EXAIR
Specs
Product Form Assembly
Material Thermoplastics
Media Air
View Details
Nylobrade® Push-On Braid Reinforced Opaque Hose - 4310054 - NewAge Performance Products | NAPP
Specs
Product Form Hose
I.D. 0.260 inch (6.6 mm)
O.D. 0.500 inch (12.7 mm)
View Details
Hose Inflation Supply Yellow 3/8
Specs
Product Form Assembly
Media Air
Application Pneumatic
View Details
Airspray Air Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 145 to 203 psi (102 to 143 m H2O)
Temperature Range -40 to 176 F (-40 to 80 C)
View Details