Hose-Man, Inc. SAE 100R1 Type AT Medium Pressure 24G1

Description
Recommended For: Medium pressure hydraulic lines. Meets or exceeds the requirements of SAE 100R1 Type AT and performance requirements of EN 853 1SN. Tube: Black, oil-resistant synthetic rubber (Nitrile - Type C) Reinforcement: One braid of high-tensile steel wire. Cover: Black, oil and abrasion-resistant synthetic rubber. (Modified Nitrile). Temperature Range: -40F to +212F (-40C to +100C).
Description
Recommended For: Medium pressure hydraulic lines. Meets or exceeds the requirements of SAE 100R1 Type AT and performance requirements of EN 853 1SN. Tube: Black, oil-resistant synthetic rubber (Nitrile - Type C) Reinforcement: One braid of high-tensile steel wire. Cover: Black, oil and abrasion-resistant synthetic rubber. (Modified Nitrile). Temperature Range: -40F to +212F (-40C to +100C).

Suppliers

Company
Product
Description
Supplier Links
SAE 100R1 Type AT Medium Pressure - 24G1 - Hose-Man, Inc.
Irwindale, CA, USA
SAE 100R1 Type AT Medium Pressure
24G1
SAE 100R1 Type AT Medium Pressure 24G1
Recommended For: Medium pressure hydraulic lines. Meets or exceeds the requirements of SAE 100R1 Type AT and performance requirements of EN 853 1SN. Tube: Black, oil-resistant synthetic rubber (Nitrile - Type C) Reinforcement: One braid of high-tensile steel wire. Cover: Black, oil and abrasion-resistant synthetic rubber. (Modified Nitrile). Temperature Range: -40F to +212F (-40C to +100C).

Recommended For: Medium pressure hydraulic lines. Meets or exceeds the requirements of SAE 100R1 Type AT and performance requirements of EN 853 1SN.
Tube: Black, oil-resistant synthetic rubber (Nitrile - Type C)
Reinforcement: One braid of high-tensile steel wire.
Cover: Black, oil and abrasion-resistant synthetic rubber. (Modified Nitrile).
Temperature Range: -40F to +212F (-40C to +100C).

Supplier's Site

Technical Specifications

  Hose-Man, Inc.
Product Category Industrial Hose
Product Number 24G1
Product Name SAE 100R1 Type AT Medium Pressure
Product Form Hose
I.D. 1.500 inch (38.1 mm)
O.D. 1.960 inch (49.78 mm)
Minimum Bend Radius 20 inch (508 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EN 857 1SC-06 Single Layer Steel Wire Braided Smooth Cover High Pressure Flexible Hydraulic Hose - 1SC0602 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 0.386 inch (9.8 mm)
O.D. 0.610 inch (15.5 mm)
View Details
Hose Assemblies - 1369512 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Form Assembly
I.D. 2.362 inch (60 mm)
O.D. 2.835 inch (72 mm)
View Details
Hose, Triple, 3/8
Specs
Product Form Assembly
Length 50' (1524mm)
View Details
Low Pressure Air Hoses - 61111 - Jergens, Inc.
Specs
Product Form Hose
O.D. 0.500 inch (12.7 mm)
Application Pneumatic
View Details