(Meets Flame Resistance Acceptance Designation "U.S. MSHA 2G").
Recommended For: Extremely high-pressure, high-impulse applications. Exceeds all performance requirements for SAE 100R11 and SAE 100R12 and performance requirements of EN 856 4SP.
Tube: Black, oil resistant synthetic rubber (Neoprene - Type A).
Reinforcement: Four alternating layers of spitaled, high tensile steel wire.
Cover: Black, oil resistant synthetic rubber (Neoprene). Dual white stipe layline.
Temperature Range: -40F to +250F (-40C to +121C).
| Hose-Man, Inc. | |
|---|---|
| Product Category | Industrial Hose |
| Product Number | 24G3K |
| Product Name | Extremely High Pressure |
| Product Form | Hose |
| I.D. | 1.500 inch (38.1 mm) |
| O.D. | 2.110 inch (53.59 mm) |
| Minimum Bend Radius | 20 inch (508 mm) |