Hose-Man, Inc. Extremely High Pressure 8G6K

Description
(Meets Flame Resistance Acceptance Designation "U.S. MSHA 2G"). Recommended For: Extremely high pressure, high impulse applications such as hydrostatic transmissions. G6K is designed to meet all requirements of SAE 100R15 specifications and performance requirements of EN 856 4SH (-8) and EN 856 4SP (-12 and -16). Revolutionary design: Makes designing and plumbing of extremely high-pressure hydraulic systems easy and efficient. Tube: Black, oil resistant synthetic rubber (Neoprene - Type A). Reinforcement: Four (six for -20 and -24) alternating layers of spirated, high tensile steel. Cover: Black, oil resistant synthetic rubber (Neoprene). Dual gold stipe layline. Temperature Range: -40F to +250F (-40C to +121C).
Description
(Meets Flame Resistance Acceptance Designation "U.S. MSHA 2G"). Recommended For: Extremely high pressure, high impulse applications such as hydrostatic transmissions. G6K is designed to meet all requirements of SAE 100R15 specifications and performance requirements of EN 856 4SH (-8) and EN 856 4SP (-12 and -16). Revolutionary design: Makes designing and plumbing of extremely high-pressure hydraulic systems easy and efficient. Tube: Black, oil resistant synthetic rubber (Neoprene - Type A). Reinforcement: Four (six for -20 and -24) alternating layers of spirated, high tensile steel. Cover: Black, oil resistant synthetic rubber (Neoprene). Dual gold stipe layline. Temperature Range: -40F to +250F (-40C to +121C).

Suppliers

Company
Product
Description
Supplier Links
Extremely High Pressure - 8G6K - Hose-Man, Inc.
Irwindale, CA, USA
Extremely High Pressure
8G6K
Extremely High Pressure 8G6K
(Meets Flame Resistance Acceptance Designation "U.S. MSHA 2G"). Recommended For: Extremely high pressure, high impulse applications such as hydrostatic transmissions. G6K is designed to meet all requirements of SAE 100R15 specifications and performance requirements of EN 856 4SH (-8) and EN 856 4SP (-12 and -16). Revolutionary design: Makes designing and plumbing of extremely high-pressure hydraulic systems easy and efficient. Tube: Black, oil resistant synthetic rubber (Neoprene - Type A). Reinforcement: Four (six for -20 and -24) alternating layers of spirated, high tensile steel. Cover: Black, oil resistant synthetic rubber (Neoprene). Dual gold stipe layline. Temperature Range: -40F to +250F (-40C to +121C).

(Meets Flame Resistance Acceptance Designation "U.S. MSHA 2G").
Recommended For: Extremely high pressure, high impulse applications such as hydrostatic transmissions. G6K is designed to meet all requirements of SAE 100R15 specifications and performance requirements of EN 856 4SH (-8) and EN 856 4SP (-12 and -16).
Revolutionary design: Makes designing and plumbing of extremely high-pressure hydraulic systems easy and efficient.
Tube: Black, oil resistant synthetic rubber (Neoprene - Type A).
Reinforcement: Four (six for -20 and -24) alternating layers of spirated, high tensile steel.
Cover: Black, oil resistant synthetic rubber (Neoprene). Dual gold stipe layline.
Temperature Range: -40F to +250F (-40C to +121C).

Supplier's Site

Technical Specifications

  Hose-Man, Inc.
Product Category Industrial Hose
Product Number 8G6K
Product Name Extremely High Pressure
Product Form Hose
I.D. 0.500 inch (12.7 mm)
O.D. 0.950 inch (24.13 mm)
Minimum Bend Radius 7 inch (178 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Hoses - Extension Hoses VL SOU 100.572.302 - 5611100572302 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details
High Pressure Flexible Hydraulic Hoses - 61226 - Jergens, Inc.
Specs
Product Form Hose
Application Hydraulics
View Details
Hose Assembly, 3/4
Specs
Product Form Assembly
I.D. 0.750 inch (19.05 mm)
O.D. 1.250 inch (31.75 mm)
View Details
EN 853 2SN-16 Double Layer Steel Wire Braided Smooth Cover High Pressure Flexible Hydraulic Hose - 2SN1602 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 1.016 inch (25.8 mm)
O.D. 1.471 inch (37.36 mm)
View Details