Hose-Man, Inc. SAE 100R2 Type AT High Pressure 24G2

Description
(Meets Flame Resistance Acceptance Designation "U.S. MSHA 2G") Recommended For: High pressure hydraulic oil lines. Meets or exceeds the requirements of SAE 100R2AT and performance requirements of EN 853 2SN. Tube: Black, oil-resistant synthetic rubber (Nitrile - Type C) Reinforcement: Two braids of high-tensile steel wire. Cover: Black, oil and abrasion resistant thin synthetic rubber (Modified Nitrile). Temperature Range: -40F to +212F (-40C to +100C).
Description
(Meets Flame Resistance Acceptance Designation "U.S. MSHA 2G") Recommended For: High pressure hydraulic oil lines. Meets or exceeds the requirements of SAE 100R2AT and performance requirements of EN 853 2SN. Tube: Black, oil-resistant synthetic rubber (Nitrile - Type C) Reinforcement: Two braids of high-tensile steel wire. Cover: Black, oil and abrasion resistant thin synthetic rubber (Modified Nitrile). Temperature Range: -40F to +212F (-40C to +100C).

Suppliers

Company
Product
Description
Supplier Links
SAE 100R2 Type AT High Pressure - 24G2 - Hose-Man, Inc.
Irwindale, CA, USA
SAE 100R2 Type AT High Pressure
24G2
SAE 100R2 Type AT High Pressure 24G2
(Meets Flame Resistance Acceptance Designation "U.S. MSHA 2G") Recommended For: High pressure hydraulic oil lines. Meets or exceeds the requirements of SAE 100R2AT and performance requirements of EN 853 2SN. Tube: Black, oil-resistant synthetic rubber (Nitrile - Type C) Reinforcement: Two braids of high-tensile steel wire. Cover: Black, oil and abrasion resistant thin synthetic rubber (Modified Nitrile). Temperature Range: -40F to +212F (-40C to +100C).

(Meets Flame Resistance Acceptance Designation "U.S. MSHA 2G")
Recommended For: High pressure hydraulic oil lines. Meets or exceeds the requirements of SAE 100R2AT and performance requirements of EN 853 2SN.
Tube: Black, oil-resistant synthetic rubber (Nitrile - Type C)
Reinforcement: Two braids of high-tensile steel wire.
Cover: Black, oil and abrasion resistant thin synthetic rubber (Modified Nitrile).
Temperature Range: -40F to +212F (-40C to +100C).

Supplier's Site

Technical Specifications

  Hose-Man, Inc.
Product Category Industrial Hose
Product Number 24G2
Product Name SAE 100R2 Type AT High Pressure
Product Form Hose
I.D. 1.500 inch (38.1 mm)
O.D. 2.150 inch (54.61 mm)
Minimum Bend Radius 20 inch (508 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stay Set Hose -  - EXAIR
Specs
Product Form Assembly
Material Thermoplastics
Media Air
View Details
Vardex® Steel Wire Reinforced PVC Hose - 1400154 - NewAge Performance Products | NAPP
NewAge Performance Products | NAPP
Specs
Product Form Hose
I.D. 0.500 inch (12.7 mm)
O.D. 0.748 inch (19 mm)
View Details
Airspray Air Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 145 to 203 psi (102 to 143 m H2O)
Temperature Range -40 to 176 F (-40 to 80 C)
View Details
Vinyl Hose - VYH1-0804-CLT-050 - Clippard
Specs
Product Form Hose
I.D. 0.062 inch (1.57 mm)
O.D. 0.250 inch (6.35 mm)
View Details