(Meets Flame Resistance Acceptance Designation "U.S. MSHA 2G").
Recommended For: Extremely high pressure, high impulse applications such as hydrostatic transmissions. G6K is designed to meet all requirements of SAE 100R15 specifications and performance requirements of EN 856 4SH (-8) and EN 856 4SP (-12 and -16).
Revolutionary design: Makes designing and plumbing of extremely high-pressure hydraulic systems easy and efficient.
Tube: Black, oil resistant synthetic rubber (Neoprene - Type A).
Reinforcement: Four (six for -20 and -24) alternating layers of spirated, high tensile steel.
Cover: Black, oil resistant synthetic rubber (Neoprene). Dual gold stipe layline.
Temperature Range: -40F to +250F (-40C to +121C).
| Hose-Man, Inc. | |
|---|---|
| Product Category | Industrial Hose |
| Product Number | 10G6K |
| Product Name | Extremely High Pressure |
| Product Form | Hose |
| I.D. | 0.625 inch (15.87 mm) |
| O.D. | 1.090 inch (27.69 mm) |
| Minimum Bend Radius | 8 inch (203 mm) |