Hose-Man, Inc. High Pressure 6M2T

Description
(Meets Flame Resistance Acceptance Designation "U.S. MSHA 2G"). Recommended For: High pressure hydraulic oil lines. 100R16 requirements and performance requirements of EN 857 2SC. M2T hose has smaller exterior dimensions and significantly tighter bend radius. Tube: Black, oil resistant, synthetic rubber (Nitrile - Type C). Reinforcement: Two braids of high tensile steel wire. Cover: Black, oil, abrasion and weather resistant, synthetic rubber (Modified Nitrile). Dual green stripe layline. Temperature Range: -40F to +212F (-40C to +100C).
Description
(Meets Flame Resistance Acceptance Designation "U.S. MSHA 2G"). Recommended For: High pressure hydraulic oil lines. 100R16 requirements and performance requirements of EN 857 2SC. M2T hose has smaller exterior dimensions and significantly tighter bend radius. Tube: Black, oil resistant, synthetic rubber (Nitrile - Type C). Reinforcement: Two braids of high tensile steel wire. Cover: Black, oil, abrasion and weather resistant, synthetic rubber (Modified Nitrile). Dual green stripe layline. Temperature Range: -40F to +212F (-40C to +100C).

Suppliers

Company
Product
Description
Supplier Links
High Pressure - 6M2T - Hose-Man, Inc.
Irwindale, CA, USA
High Pressure
6M2T
High Pressure 6M2T
(Meets Flame Resistance Acceptance Designation "U.S. MSHA 2G"). Recommended For: High pressure hydraulic oil lines. 100R16 requirements and performance requirements of EN 857 2SC. M2T hose has smaller exterior dimensions and significantly tighter bend radius. Tube: Black, oil resistant, synthetic rubber (Nitrile - Type C). Reinforcement: Two braids of high tensile steel wire. Cover: Black, oil, abrasion and weather resistant, synthetic rubber (Modified Nitrile). Dual green stripe layline. Temperature Range: -40F to +212F (-40C to +100C).

(Meets Flame Resistance Acceptance Designation "U.S. MSHA 2G").
Recommended For: High pressure hydraulic oil lines. 100R16 requirements and performance requirements of EN 857 2SC. M2T hose has smaller exterior dimensions and significantly tighter bend radius.
Tube: Black, oil resistant, synthetic rubber (Nitrile - Type C).
Reinforcement: Two braids of high tensile steel wire.
Cover: Black, oil, abrasion and weather resistant, synthetic rubber (Modified Nitrile). Dual green stripe layline.
Temperature Range: -40F to +212F (-40C to +100C).

Supplier's Site

Technical Specifications

  Hose-Man, Inc.
Product Category Industrial Hose
Product Number 6M2T
Product Name High Pressure
Product Form Hose
I.D. 0.375 inch (9.52 mm)
O.D. 0.690 inch (17.53 mm)
Minimum Bend Radius 2 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EN856 4SH-32 Four Steel Wire Spiraled Wrapped Cover High Pressure Flexible Hydraulic Hose - 4SH3201 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 1.516 inch (38.5 mm)
O.D. 2.681 inch (68.1 mm)
View Details
Low Pressure Air Hoses - 61107 - Jergens, Inc.
Specs
Product Form Hose
O.D. 0.250 inch (6.35 mm)
Application Pneumatic
View Details
Microbore Hose Assembly -  - HydraCheck Inc.
Specs
Product Form Assembly
I.D. 0.080 inch (2.03 mm)
O.D. 0.200 inch (5.08 mm)
View Details
Armtex® Attack™ 100 ft Available Lengths, 2 in. Size, and NST Coupling Type Green Lightweight Lined Fire Hose|Master File - AA200G100-NH150 - Kuriyama of America, Inc.
Specs
Product Form Hose
O.D. 2.000 inch (50.8 mm)
Weight 0.4 lbs/ft (0.6548 g/mm)
View Details