Hose-Man, Inc. SAE 100R1 Type AT Medium Pressure 10G1(C1T)

Description
Recommended For: Medium pressure hydraulic lines. Meets or exceeds the requirements of SAE 100R1 Type AT and performance requirements of EN 853 1SN. Tube: Black, oil-resistant synthetic rubber (Nitrile - Type C) Reinforcement: One braid of high-tensile steel wire. Cover: Black, oil and abrasion-resistant synthetic rubber. (Modified Nitrile). Temperature Range: -40F to +212F (-40C to +100C).
Description
Recommended For: Medium pressure hydraulic lines. Meets or exceeds the requirements of SAE 100R1 Type AT and performance requirements of EN 853 1SN. Tube: Black, oil-resistant synthetic rubber (Nitrile - Type C) Reinforcement: One braid of high-tensile steel wire. Cover: Black, oil and abrasion-resistant synthetic rubber. (Modified Nitrile). Temperature Range: -40F to +212F (-40C to +100C).

Suppliers

Company
Product
Description
Supplier Links
SAE 100R1 Type AT Medium Pressure - 10G1(C1T) - Hose-Man, Inc.
Irwindale, CA, USA
SAE 100R1 Type AT Medium Pressure
10G1(C1T)
SAE 100R1 Type AT Medium Pressure 10G1(C1T)
Recommended For: Medium pressure hydraulic lines. Meets or exceeds the requirements of SAE 100R1 Type AT and performance requirements of EN 853 1SN. Tube: Black, oil-resistant synthetic rubber (Nitrile - Type C) Reinforcement: One braid of high-tensile steel wire. Cover: Black, oil and abrasion-resistant synthetic rubber. (Modified Nitrile). Temperature Range: -40F to +212F (-40C to +100C).

Recommended For: Medium pressure hydraulic lines. Meets or exceeds the requirements of SAE 100R1 Type AT and performance requirements of EN 853 1SN.
Tube: Black, oil-resistant synthetic rubber (Nitrile - Type C)
Reinforcement: One braid of high-tensile steel wire.
Cover: Black, oil and abrasion-resistant synthetic rubber. (Modified Nitrile).
Temperature Range: -40F to +212F (-40C to +100C).

Supplier's Site

Technical Specifications

  Hose-Man, Inc.
Product Category Industrial Hose
Product Number 10G1(C1T)
Product Name SAE 100R1 Type AT Medium Pressure
Product Form Hose
I.D. 0.625 inch (15.87 mm)
O.D. 0.940 inch (23.88 mm)
Minimum Bend Radius 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Airspray Fluid Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 102 to 145 psi (71.45 to 102 m H2O)
Temperature Range 140 F (60 C)
View Details
Compressed Air Hose -  - EXAIR
Specs
Product Form Assembly
I.D. 0.375 inch (9.52 mm)
Media Air
View Details
Vinyl Hose - VYH1-0804-CLT-050 - Clippard
Specs
Product Form Hose
I.D. 0.062 inch (1.57 mm)
O.D. 0.250 inch (6.35 mm)
View Details
Hydraulic Hose Assemblies - 1102003 - RS Components, Ltd.
Specs
Product Form Assembly
I.D. 0.375 inch (9.52 mm)
Working Pressure 4786 psi (3368 m H2O)
View Details