Hose-Man, Inc. INDUSTRIAL SMOOTH BORE - PTFE HOSE T1167-05

Description
Recommended For: Hydraulic, Pneumatic, FDA compliant, Adhesives, Paint, and Chemical Resistance. Tube: .030 Wall Standard Smooth Bore PTFE. Also T1170 with a conductive tube. Cover: Stainless Steel Braid Temperature Range: -100F to +500F (-73C to +260C).
Description
Recommended For: Hydraulic, Pneumatic, FDA compliant, Adhesives, Paint, and Chemical Resistance. Tube: .030 Wall Standard Smooth Bore PTFE. Also T1170 with a conductive tube. Cover: Stainless Steel Braid Temperature Range: -100F to +500F (-73C to +260C).

Suppliers

Company
Product
Description
Supplier Links
INDUSTRIAL SMOOTH BORE - PTFE HOSE - T1167-05 - Hose-Man, Inc.
Irwindale, CA, USA
INDUSTRIAL SMOOTH BORE - PTFE HOSE
T1167-05
INDUSTRIAL SMOOTH BORE - PTFE HOSE T1167-05
Recommended For: Hydraulic, Pneumatic, FDA compliant, Adhesives, Paint, and Chemical Resistance. Tube: .030 Wall Standard Smooth Bore PTFE. Also T1170 with a conductive tube. Cover: Stainless Steel Braid Temperature Range: -100F to +500F (-73C to +260C).

Recommended For: Hydraulic, Pneumatic, FDA compliant, Adhesives, Paint, and Chemical Resistance.
Tube:
.030 Wall Standard Smooth Bore PTFE. Also T1170 with a conductive tube.
Cover: Stainless Steel Braid
Temperature Range:
-100F to +500F (-73C to +260C).

Supplier's Site

Technical Specifications

  Hose-Man, Inc.
Product Category Industrial Hose
Product Number T1167-05
Product Name INDUSTRIAL SMOOTH BORE - PTFE HOSE
Product Form Hose
I.D. 0.250 inch (6.35 mm)
O.D. 0.375 inch (9.52 mm)
Minimum Bend Radius 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Hoses - Extension Hoses VL SOU 100.572.305 - 5611100572305 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details
Air Hoses - 1262777 - RS Components, Ltd.
RS Components, Ltd.
Specs
I.D. 0.157 inch (4 mm)
O.D. 0.236 inch (6 mm)
Working Pressure 145 psi (102 m H2O)
View Details
Hose, Lift Bag 32' X 150 Psi Red W/Shutoff & Relief Valve - 162-2038-50323 - Petersen Products Co.
Specs
Product Form Assembly
Media Air
Application Pneumatic
View Details