Hose-Man, Inc. Medium Pressure 10C5C

Description
Meets or exceeds SAE 100R5, SAE J1402 Type AII and DOT FMVSS 106-74 Type AII.. Recommended For: For medium pressure hydraulic petroleum-base oil lines in many applications. Use with C5 Field Attachable Couplings. Tube: Nitrile tube. Reinforcement: One high tensile carbon steel wire braid over polyester braid. Cover: Black textile braid cover.. Temperature Range: Temperature range -40°F to 212°F (hydraulics). -40°F to 300°F for Fleet Applications.
Description
Meets or exceeds SAE 100R5, SAE J1402 Type AII and DOT FMVSS 106-74 Type AII.. Recommended For: For medium pressure hydraulic petroleum-base oil lines in many applications. Use with C5 Field Attachable Couplings. Tube: Nitrile tube. Reinforcement: One high tensile carbon steel wire braid over polyester braid. Cover: Black textile braid cover.. Temperature Range: Temperature range -40°F to 212°F (hydraulics). -40°F to 300°F for Fleet Applications.

Suppliers

Company
Product
Description
Supplier Links
Medium Pressure - 10C5C - Hose-Man, Inc.
Irwindale, CA, USA
Medium Pressure
10C5C
Medium Pressure 10C5C
Meets or exceeds SAE 100R5, SAE J1402 Type AII and DOT FMVSS 106-74 Type AII.. Recommended For: For medium pressure hydraulic petroleum-base oil lines in many applications. Use with C5 Field Attachable Couplings. Tube: Nitrile tube. Reinforcement: One high tensile carbon steel wire braid over polyester braid. Cover: Black textile braid cover.. Temperature Range: Temperature range -40°F to 212°F (hydraulics). -40°F to 300°F for Fleet Applications.

Meets or exceeds SAE 100R5, SAE J1402 Type AII and DOT FMVSS 106-74 Type AII..
Recommended For: For medium pressure hydraulic petroleum-base oil lines in many applications. Use with C5 Field Attachable Couplings.
Tube: Nitrile tube.
Reinforcement: One high tensile carbon steel wire braid over polyester braid.
Cover: Black textile braid cover..
Temperature Range: Temperature range -40°F to 212°F (hydraulics). -40°F to 300°F for Fleet Applications.

Supplier's Site

Technical Specifications

  Hose-Man, Inc.
Product Category Industrial Hose
Product Number 10C5C
Product Name Medium Pressure
Product Form Hose
I.D. 0.500 inch (12.7 mm)
O.D. 0.920 inch (23.37 mm)
Minimum Bend Radius 6 inch (140 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EN 857 2SC-12 Double Layer Steel Wire Braided Wrapped Cover High Pressure Flexible Hydraulic Hose - 2SC1201 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 0.764 inch (19.4 mm)
O.D. 1.098 inch (27.9 mm)
View Details
Low Pressure Air Hoses - 61110 - Jergens, Inc.
Specs
Product Form Hose
O.D. 0.500 inch (12.7 mm)
Application Pneumatic
View Details
Microbore Hose Assembly, Test 20 -  - HydraCheck Inc.
Specs
Product Form Assembly
I.D. 0.080 inch (2.03 mm)
O.D. 0.200 inch (5.08 mm)
View Details
Alfabiotech ABT6K 1/4 in. ID Hydraulic Hose|Master File - ABT6K-4 - Kuriyama of America, Inc.
Specs
Product Form Hose
I.D. 0.250 inch (6.35 mm)
O.D. 0.680 inch (17.27 mm)
View Details