Recommended For: Medium pressure hydraulic lines. Meets or exceeds the requirements of SAE 100R1 Type AT and performance requirements of EN 853 1SN.
Tube: Black, oil-resistant synthetic rubber (Nitrile - Type C)
Reinforcement: One braid of high-tensile steel wire.
Cover: Black, oil and abrasion-resistant synthetic rubber. (Modified Nitrile).
Temperature Range: -40F to +212F (-40C to +100C).
| Hose-Man, Inc. | |
|---|---|
| Product Category | Industrial Hose |
| Product Number | 12G1(C1T) |
| Product Name | SAE 100R1 Type AT Medium Pressure |
| Product Form | Hose |
| I.D. | 0.750 inch (19.05 mm) |
| O.D. | 1.100 inch (27.94 mm) |
| Minimum Bend Radius | 10 inch (241 mm) |