Hose-Man, Inc. Extremely High Pressure 6EFG4K

Description
Exceeds all performance requirements for SAE 100R12, EN 856 R12 and EN 856 4SP (-16). Recommended For: Extremely high-pressure, high-impulse applications. Compatible with biodegradable hydraulic fluids like polyolester, polyglycol and vegetable oil as well as standard petroleum-based fluids. Available in 121' through 200' continuous lengths.) Tube: Black, oil resistant, synthetic rubber (Nitrile - Type C). Reinforcement: Four alternating layers of spiraled, high-tensile steel wire. Cover: Black, oil resistant, synthetic rubber (Neoprene - Type A). Blue stripe with white print layline. Temperature Range: -40°F to +250°F (-40°C to +121°C).
Description
Exceeds all performance requirements for SAE 100R12, EN 856 R12 and EN 856 4SP (-16). Recommended For: Extremely high-pressure, high-impulse applications. Compatible with biodegradable hydraulic fluids like polyolester, polyglycol and vegetable oil as well as standard petroleum-based fluids. Available in 121' through 200' continuous lengths.) Tube: Black, oil resistant, synthetic rubber (Nitrile - Type C). Reinforcement: Four alternating layers of spiraled, high-tensile steel wire. Cover: Black, oil resistant, synthetic rubber (Neoprene - Type A). Blue stripe with white print layline. Temperature Range: -40°F to +250°F (-40°C to +121°C).

Suppliers

Company
Product
Description
Supplier Links
Extremely High Pressure - 6EFG4K - Hose-Man, Inc.
Irwindale, CA, USA
Extremely High Pressure
6EFG4K
Extremely High Pressure 6EFG4K
Exceeds all performance requirements for SAE 100R12, EN 856 R12 and EN 856 4SP (-16). Recommended For: Extremely high-pressure, high-impulse applications. Compatible with biodegradable hydraulic fluids like polyolester, polyglycol and vegetable oil as well as standard petroleum-based fluids. Available in 121' through 200' continuous lengths.) Tube: Black, oil resistant, synthetic rubber (Nitrile - Type C). Reinforcement: Four alternating layers of spiraled, high-tensile steel wire. Cover: Black, oil resistant, synthetic rubber (Neoprene - Type A). Blue stripe with white print layline. Temperature Range: -40°F to +250°F (-40°C to +121°C).

Exceeds all performance requirements for SAE 100R12, EN 856 R12 and EN 856 4SP (-16).
Recommended For: Extremely high-pressure, high-impulse applications. Compatible with biodegradable hydraulic fluids like polyolester, polyglycol and vegetable oil as well as standard petroleum-based fluids. Available in 121' through 200' continuous lengths.)
Tube: Black, oil resistant, synthetic rubber (Nitrile - Type C).
Reinforcement: Four alternating layers of spiraled, high-tensile steel wire.
Cover: Black, oil resistant, synthetic rubber (Neoprene - Type A). Blue stripe with white print layline.
Temperature Range: -40°F to +250°F (-40°C to +121°C).

Supplier's Site

Technical Specifications

  Hose-Man, Inc.
Product Category Industrial Hose
Product Number 6EFG4K
Product Name Extremely High Pressure
Product Form Hose
I.D. 0.375 inch (9.52 mm)
O.D. 0.800 inch (20.32 mm)
Minimum Bend Radius 2 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hose, Triple, 3/8
Specs
Product Form Assembly
Length 50' (1524mm)
View Details
High Pressure Flexible Hydraulic Hoses - 61221 - Jergens, Inc.
Specs
Product Form Hose
Application Hydraulics
View Details
Hydraulic Hoses - Extension Hoses VL SOU 100.572.310 - 5611100572310 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details