Hose-Man, Inc. SAE 100R18 Medium Pressure 30CT-08

Description
Recommended For: Medium pressure hydraulics. Highly flexable, even in cold temperatures. General hydraulics. Tube: Polymeric Reinforcement: Braided synthetic fiber. Cover: Black, non-stick perforated polymeric. Temperature Range: -65F to +200F (-54C to +94C) with water-based or fire resistant fluids.
Description
Recommended For: Medium pressure hydraulics. Highly flexable, even in cold temperatures. General hydraulics. Tube: Polymeric Reinforcement: Braided synthetic fiber. Cover: Black, non-stick perforated polymeric. Temperature Range: -65F to +200F (-54C to +94C) with water-based or fire resistant fluids.

Suppliers

Company
Product
Description
Supplier Links
SAE 100R18 Medium Pressure - 30CT-08 - Hose-Man, Inc.
Irwindale, CA, USA
SAE 100R18 Medium Pressure
30CT-08
SAE 100R18 Medium Pressure 30CT-08
Recommended For: Medium pressure hydraulics. Highly flexable, even in cold temperatures. General hydraulics. Tube: Polymeric Reinforcement: Braided synthetic fiber. Cover: Black, non-stick perforated polymeric. Temperature Range: -65F to +200F (-54C to +94C) with water-based or fire resistant fluids.

Recommended For: Medium pressure hydraulics. Highly flexable, even in cold temperatures. General hydraulics.
Tube: Polymeric
Reinforcement: Braided synthetic fiber.
Cover: Black, non-stick perforated polymeric.
Temperature Range: -65F to +200F (-54C to +94C) with water-based or fire resistant fluids.

Supplier's Site

Technical Specifications

  Hose-Man, Inc.
Product Category Industrial Hose
Product Number 30CT-08
Product Name SAE 100R18 Medium Pressure
Product Form Hose
I.D. 0.500 inch (12.7 mm)
O.D. 0.880 inch (22.35 mm)
Minimum Bend Radius 4 inch (88.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Compressed Air Hose -  - EXAIR
Specs
Product Form Assembly
I.D. 0.375 inch (9.52 mm)
Media Air
View Details
Nylobrade® NSF Listed Braid Reinforced PVC Hose - 1020075 - NewAge Performance Products | NAPP
Specs
Product Form Hose
I.D. 0.375 inch (9.52 mm)
O.D. 0.625 inch (15.87 mm)
View Details
Hose Assy, Water Suction, 1
Specs
Product Form Assembly
I.D. 1.000 inch (25.4 mm)
O.D. 1.250 inch (31.75 mm)
View Details
Airspray Fluid Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 102 to 145 psi (71.45 to 102 m H2O)
Temperature Range 140 F (60 C)
View Details