Hose-Man, Inc. SAE 100R1 Type AT Medium Pressure 8G1(C1T)

Description
Recommended For: Medium pressure hydraulic lines. Meets or exceeds the requirements of SAE 100R1 Type AT and performance requirements of EN 853 1SN. Tube: Black, oil-resistant synthetic rubber (Nitrile - Type C) Reinforcement: One braid of high-tensile steel wire. Cover: Black, oil and abrasion-resistant synthetic rubber. (Modified Nitrile). Temperature Range: -40F to +212F (-40C to +100C).
Description
Recommended For: Medium pressure hydraulic lines. Meets or exceeds the requirements of SAE 100R1 Type AT and performance requirements of EN 853 1SN. Tube: Black, oil-resistant synthetic rubber (Nitrile - Type C) Reinforcement: One braid of high-tensile steel wire. Cover: Black, oil and abrasion-resistant synthetic rubber. (Modified Nitrile). Temperature Range: -40F to +212F (-40C to +100C).

Suppliers

Company
Product
Description
Supplier Links
SAE 100R1 Type AT Medium Pressure - 8G1(C1T) - Hose-Man, Inc.
Irwindale, CA, USA
SAE 100R1 Type AT Medium Pressure
8G1(C1T)
SAE 100R1 Type AT Medium Pressure 8G1(C1T)
Recommended For: Medium pressure hydraulic lines. Meets or exceeds the requirements of SAE 100R1 Type AT and performance requirements of EN 853 1SN. Tube: Black, oil-resistant synthetic rubber (Nitrile - Type C) Reinforcement: One braid of high-tensile steel wire. Cover: Black, oil and abrasion-resistant synthetic rubber. (Modified Nitrile). Temperature Range: -40F to +212F (-40C to +100C).

Recommended For: Medium pressure hydraulic lines. Meets or exceeds the requirements of SAE 100R1 Type AT and performance requirements of EN 853 1SN.
Tube: Black, oil-resistant synthetic rubber (Nitrile - Type C)
Reinforcement: One braid of high-tensile steel wire.
Cover: Black, oil and abrasion-resistant synthetic rubber. (Modified Nitrile).
Temperature Range: -40F to +212F (-40C to +100C).

Supplier's Site

Technical Specifications

  Hose-Man, Inc.
Product Category Industrial Hose
Product Number 8G1(C1T)
Product Name SAE 100R1 Type AT Medium Pressure
Product Form Hose
I.D. 0.500 inch (12.7 mm)
O.D. 0.820 inch (20.83 mm)
Minimum Bend Radius 7 inch (178 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SAE J517 100R16-04 Double Steel Wire Braided Wrapped Cover High Pressure Flexible Hydraulic Hose - R160401 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 0.260 inch (6.6 mm)
O.D. 0.535 inch (13.6 mm)
View Details
High Pressure Flexible Hydraulic Hoses - 61226 - Jergens, Inc.
Specs
Product Form Hose
Application Hydraulics
View Details
Microbore Hose Assembly -  - HydraCheck Inc.
Specs
Product Form Assembly
I.D. 0.080 inch (2.03 mm)
O.D. 0.200 inch (5.08 mm)
View Details
A3236 Series 1 in. Nominal ID High-Purity Non-Toxic LLDPE Water Hose|Master File - A3236-16X200 - Kuriyama of America, Inc.
Specs
Product Form Hose
I.D. 1.000 inch (25.4 mm)
O.D. 1.375 inch (34.92 mm)
View Details