Hose-Man, Inc. SAE J517 Non-Conductive Medium Pressure 37AL-05

Description
Recommended For: Medium pressure hydraulics. Flexable in low temperatures. Electric utility, hydraulic systems. Tube: Polyester Reinforcement: Braided synthetic fiber. Cover: Orange, polyurethane non-perforated non-stick. Temperature Range: -65F to +212F (-54C to +100C) or to 140F (60C) with water-based or fire resistant fluids.
Description
Recommended For: Medium pressure hydraulics. Flexable in low temperatures. Electric utility, hydraulic systems. Tube: Polyester Reinforcement: Braided synthetic fiber. Cover: Orange, polyurethane non-perforated non-stick. Temperature Range: -65F to +212F (-54C to +100C) or to 140F (60C) with water-based or fire resistant fluids.

Suppliers

Company
Product
Description
Supplier Links
SAE J517 Non-Conductive Medium Pressure - 37AL-05 - Hose-Man, Inc.
Irwindale, CA, USA
SAE J517 Non-Conductive Medium Pressure
37AL-05
SAE J517 Non-Conductive Medium Pressure 37AL-05
Recommended For: Medium pressure hydraulics. Flexable in low temperatures. Electric utility, hydraulic systems. Tube: Polyester Reinforcement: Braided synthetic fiber. Cover: Orange, polyurethane non-perforated non-stick. Temperature Range: -65F to +212F (-54C to +100C) or to 140F (60C) with water-based or fire resistant fluids.

Recommended For: Medium pressure hydraulics. Flexable in low temperatures. Electric utility, hydraulic systems.
Tube: Polyester
Reinforcement: Braided synthetic fiber.
Cover: Orange, polyurethane non-perforated non-stick.
Temperature Range: -65F to +212F (-54C to +100C) or to 140F (60C) with water-based or fire resistant fluids.

Supplier's Site

Technical Specifications

  Hose-Man, Inc.
Product Category Industrial Hose
Product Number 37AL-05
Product Name SAE J517 Non-Conductive Medium Pressure
Product Form Hose
I.D. 0.312 inch (7.94 mm)
O.D. 0.580 inch (14.73 mm)
Minimum Bend Radius 2 inch (44.45 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Compressed Air Hose -  - EXAIR
Specs
Product Form Assembly
I.D. 0.375 inch (9.52 mm)
Media Air
View Details
Silbrade® Medical – Medical Grade Braid Reinforced Silicone Hose - 2910334 - NewAge Performance Products | NAPP
Specs
Product Form Hose
I.D. 0.250 inch (6.35 mm)
O.D. 0.520 inch (13.21 mm)
View Details
Hose, Poly Lift Line, 3/8
Specs
Product Form Assembly
O.D. 0.375 inch (9.52 mm)
Working Pressure 60 psi (42.23 m H2O)
View Details
Airspray Fluid Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 102 to 145 psi (71.45 to 102 m H2O)
Temperature Range 140 F (60 C)
View Details