Hose-Man, Inc. High Pressure Mega3000 12M3K

Description
Recommended For: High pressure hydraulic oil lines. Meets SAE 100R17 requirements and performance requirements of EN 857 1SC. M3K hose has smaller exterior dimensions and significantly tighter bend radius than other SAE 100R1 and 100R2 hose. Tube: Black, oil resistant synthetic rubber (Nitrile - Type C). Reinforcement: Braided high tensile steel wire. -4, -5, -6 and 8 sizes are one braid; -10, -12 and -16 sizes are two braid. Cover: Black oil, abrasion and weather resistant, synthetic rubber(Modified Nitrile) Temperature Range: -40F to +212F (-40C to +100C).
Description
Recommended For: High pressure hydraulic oil lines. Meets SAE 100R17 requirements and performance requirements of EN 857 1SC. M3K hose has smaller exterior dimensions and significantly tighter bend radius than other SAE 100R1 and 100R2 hose. Tube: Black, oil resistant synthetic rubber (Nitrile - Type C). Reinforcement: Braided high tensile steel wire. -4, -5, -6 and 8 sizes are one braid; -10, -12 and -16 sizes are two braid. Cover: Black oil, abrasion and weather resistant, synthetic rubber(Modified Nitrile) Temperature Range: -40F to +212F (-40C to +100C).

Suppliers

Company
Product
Description
Supplier Links
High Pressure Mega3000 - 12M3K - Hose-Man, Inc.
Irwindale, CA, USA
High Pressure Mega3000
12M3K
High Pressure Mega3000 12M3K
Recommended For: High pressure hydraulic oil lines. Meets SAE 100R17 requirements and performance requirements of EN 857 1SC. M3K hose has smaller exterior dimensions and significantly tighter bend radius than other SAE 100R1 and 100R2 hose. Tube: Black, oil resistant synthetic rubber (Nitrile - Type C). Reinforcement: Braided high tensile steel wire. -4, -5, -6 and 8 sizes are one braid; -10, -12 and -16 sizes are two braid. Cover: Black oil, abrasion and weather resistant, synthetic rubber(Modified Nitrile) Temperature Range: -40F to +212F (-40C to +100C).

Recommended For: High pressure hydraulic oil lines. Meets SAE 100R17 requirements and performance requirements of EN 857 1SC. M3K hose has smaller exterior dimensions and significantly tighter bend radius than other SAE 100R1 and 100R2 hose.
Tube: Black, oil resistant synthetic rubber (Nitrile - Type C).
Reinforcement: Braided high tensile steel wire. -4, -5, -6 and 8 sizes are one braid; -10, -12 and -16 sizes are two braid.
Cover: Black oil, abrasion and weather resistant, synthetic rubber(Modified Nitrile)
Temperature Range: -40F to +212F (-40C to +100C).

Supplier's Site

Technical Specifications

  Hose-Man, Inc.
Product Category Industrial Hose
Product Number 12M3K
Product Name High Pressure Mega3000
Product Form Hose
I.D. 0.750 inch (19.05 mm)
O.D. 1.140 inch (28.96 mm)
Minimum Bend Radius 5 inch (122 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Hose Assemblies - 1102022 - RS Components, Ltd.
Specs
Product Form Assembly
I.D. 0.750 inch (19.05 mm)
Working Pressure 3118 psi (2195 m H2O)
View Details
SAE J517 100R19-12 Double Steel Wire Braided Wrapped Cover High Pressure Flexible Hydraulic Hose - R191201 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 0.748 inch (19 mm)
O.D. 1.102 inch (28 mm)
View Details
Stay Set Hose -  - EXAIR
Specs
Product Form Assembly
Material Thermoplastics
Media Air
View Details