Hose-Man, Inc. INDUSTRIAL SMOOTH BORE - PTFE HOSE T1167-08

Description
Recommended For: Hydraulic, Pneumatic, FDA compliant, Adhesives, Paint, and Chemical Resistance. Tube: .030 Wall Standard Smooth Bore PTFE. Also T1170 with a conductive tube. Cover: Stainless Steel Braid Temperature Range: -100F to +500F (-73C to +260C).
Description
Recommended For: Hydraulic, Pneumatic, FDA compliant, Adhesives, Paint, and Chemical Resistance. Tube: .030 Wall Standard Smooth Bore PTFE. Also T1170 with a conductive tube. Cover: Stainless Steel Braid Temperature Range: -100F to +500F (-73C to +260C).

Suppliers

Company
Product
Description
Supplier Links
INDUSTRIAL SMOOTH BORE - PTFE HOSE - T1167-08 - Hose-Man, Inc.
Irwindale, CA, USA
INDUSTRIAL SMOOTH BORE - PTFE HOSE
T1167-08
INDUSTRIAL SMOOTH BORE - PTFE HOSE T1167-08
Recommended For: Hydraulic, Pneumatic, FDA compliant, Adhesives, Paint, and Chemical Resistance. Tube: .030 Wall Standard Smooth Bore PTFE. Also T1170 with a conductive tube. Cover: Stainless Steel Braid Temperature Range: -100F to +500F (-73C to +260C).

Recommended For: Hydraulic, Pneumatic, FDA compliant, Adhesives, Paint, and Chemical Resistance.
Tube:
.030 Wall Standard Smooth Bore PTFE. Also T1170 with a conductive tube.
Cover: Stainless Steel Braid
Temperature Range:
-100F to +500F (-73C to +260C).

Supplier's Site

Technical Specifications

  Hose-Man, Inc.
Product Category Industrial Hose
Product Number T1167-08
Product Name INDUSTRIAL SMOOTH BORE - PTFE HOSE
Product Form Hose
I.D. 0.405 inch (10.29 mm)
O.D. 0.549 inch (13.94 mm)
Minimum Bend Radius 5 inch (132 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Airspray Fluid Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 102 to 145 psi (71.45 to 102 m H2O)
Temperature Range 140 F (60 C)
View Details
Stay Set Hose -  - EXAIR
Specs
Product Form Assembly
Material Thermoplastics
Media Air
View Details
Air Hoses - 1228464 - RS Components, Ltd.
RS Components, Ltd.
Specs
I.D. 0.386 inch (9.8 mm)
O.D. 0.551 inch (14 mm)
Working Pressure 145 psi (102 m H2O)
View Details