Hose-Man, Inc. SAE 100R18 Medium Pressure 30CT-05

Description
Recommended For: Medium pressure hydraulics. Highly flexable, even in cold temperatures. General hydraulics. Tube: Polymeric Reinforcement: Braided synthetic fiber. Cover: Black, non-stick perforated polymeric. Temperature Range: -65F to +200F (-54C to +94C) with water-based or fire resistant fluids.
Description
Recommended For: Medium pressure hydraulics. Highly flexable, even in cold temperatures. General hydraulics. Tube: Polymeric Reinforcement: Braided synthetic fiber. Cover: Black, non-stick perforated polymeric. Temperature Range: -65F to +200F (-54C to +94C) with water-based or fire resistant fluids.

Suppliers

Company
Product
Description
Supplier Links
SAE 100R18 Medium Pressure - 30CT-05 - Hose-Man, Inc.
Irwindale, CA, USA
SAE 100R18 Medium Pressure
30CT-05
SAE 100R18 Medium Pressure 30CT-05
Recommended For: Medium pressure hydraulics. Highly flexable, even in cold temperatures. General hydraulics. Tube: Polymeric Reinforcement: Braided synthetic fiber. Cover: Black, non-stick perforated polymeric. Temperature Range: -65F to +200F (-54C to +94C) with water-based or fire resistant fluids.

Recommended For: Medium pressure hydraulics. Highly flexable, even in cold temperatures. General hydraulics.
Tube: Polymeric
Reinforcement: Braided synthetic fiber.
Cover: Black, non-stick perforated polymeric.
Temperature Range: -65F to +200F (-54C to +94C) with water-based or fire resistant fluids.

Supplier's Site

Technical Specifications

  Hose-Man, Inc.
Product Category Industrial Hose
Product Number 30CT-05
Product Name SAE 100R18 Medium Pressure
Product Form Hose
I.D. 0.312 inch (7.94 mm)
O.D. 0.610 inch (15.49 mm)
Minimum Bend Radius 2 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Airspray Air Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 145 to 203 psi (102 to 143 m H2O)
Temperature Range -40 to 176 F (-40 to 80 C)
View Details
Compressed Air Hose -  - EXAIR
Specs
Product Form Assembly
I.D. 0.375 inch (9.52 mm)
Media Air
View Details
Hose Pipe & Flexible Tubes - 1357803 - RS Components, Ltd.
Specs
I.D. 1.496 inch (38 mm)
O.D. 2.008 inch (51 mm)
Working Pressure 203 psi (143 m H2O)
View Details