Hose-Man, Inc. Medium Pressure 24C5C

Description
Meets or exceeds SAE 100R5, SAE J1402 Type AII and DOT FMVSS 106-74 Type AII.. Recommended For: For medium pressure hydraulic petroleum-base oil lines in many applications. Use with C5 Field Attachable Couplings. Tube: Nitrile tube. Reinforcement: One high tensile carbon steel wire braid over polyester braid. Cover: Black textile braid cover.. Temperature Range: Temperature range -40°F to 212°F (hydraulics). -40°F to 300°F for Fleet Applications.
Description
Meets or exceeds SAE 100R5, SAE J1402 Type AII and DOT FMVSS 106-74 Type AII.. Recommended For: For medium pressure hydraulic petroleum-base oil lines in many applications. Use with C5 Field Attachable Couplings. Tube: Nitrile tube. Reinforcement: One high tensile carbon steel wire braid over polyester braid. Cover: Black textile braid cover.. Temperature Range: Temperature range -40°F to 212°F (hydraulics). -40°F to 300°F for Fleet Applications.

Suppliers

Company
Product
Description
Supplier Links
Medium Pressure - 24C5C - Hose-Man, Inc.
Irwindale, CA, USA
Medium Pressure
24C5C
Medium Pressure 24C5C
Meets or exceeds SAE 100R5, SAE J1402 Type AII and DOT FMVSS 106-74 Type AII.. Recommended For: For medium pressure hydraulic petroleum-base oil lines in many applications. Use with C5 Field Attachable Couplings. Tube: Nitrile tube. Reinforcement: One high tensile carbon steel wire braid over polyester braid. Cover: Black textile braid cover.. Temperature Range: Temperature range -40°F to 212°F (hydraulics). -40°F to 300°F for Fleet Applications.

Meets or exceeds SAE 100R5, SAE J1402 Type AII and DOT FMVSS 106-74 Type AII..
Recommended For: For medium pressure hydraulic petroleum-base oil lines in many applications. Use with C5 Field Attachable Couplings.
Tube: Nitrile tube.
Reinforcement: One high tensile carbon steel wire braid over polyester braid.
Cover: Black textile braid cover..
Temperature Range: Temperature range -40°F to 212°F (hydraulics). -40°F to 300°F for Fleet Applications.

Supplier's Site

Technical Specifications

  Hose-Man, Inc.
Product Category Industrial Hose
Product Number 24C5C
Product Name Medium Pressure
Product Form Hose
I.D. 1.375 inch (34.92 mm)
O.D. 1.750 inch (44.45 mm)
Minimum Bend Radius 10 inch (267 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Compressed Air Hose -  - EXAIR
Specs
Product Form Assembly
I.D. 0.375 inch (9.52 mm)
Media Air
View Details
NewFlex Spiral Reinforced PVC Suction Hose - 1200178 - NewAge Performance Products | NAPP
Specs
Product Form Hose
I.D. 1.250 inch (31.75 mm)
O.D. 1.625 inch (41.27 mm)
View Details
Hose Assy, Suction, 1.5
Specs
Product Form Assembly
I.D. 1.500 inch (38.1 mm)
Working Pressure 100 psi (70.38 m H2O)
View Details
Airspray Air Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 145 to 203 psi (102 to 143 m H2O)
Temperature Range -40 to 176 F (-40 to 80 C)
View Details