Hose-Man, Inc. Extremely High Pressure 24G5K

Description
(Meets Flame Resistance Acceptance Designation "U.S. MSHA 2G"). Recommended For: Extremely high-pressure hydraulic applications. G5K is designed to meet all requirements of SAE 100R13 specifications and performance requirements of EN 856 4SH (-20, -24 and -32) and EN 856 4SP (-10 and -12). Tube: Black, oil resistant synthetic rubber (Neoprene - Type A). Reinforcement: Four layers of afternated, spiraled, high tensile steel wire on 10, -12 and -16 sizes; six layers of alternated spirated, high tensile steel wire on -20, -24, and -32 sizes. Cover: Black, oil resistant synthetic rubber (Neoprene). Dual red stipe layline. Temperature Range: -40F to +250F (-40C to +121C).
Description
(Meets Flame Resistance Acceptance Designation "U.S. MSHA 2G"). Recommended For: Extremely high-pressure hydraulic applications. G5K is designed to meet all requirements of SAE 100R13 specifications and performance requirements of EN 856 4SH (-20, -24 and -32) and EN 856 4SP (-10 and -12). Tube: Black, oil resistant synthetic rubber (Neoprene - Type A). Reinforcement: Four layers of afternated, spiraled, high tensile steel wire on 10, -12 and -16 sizes; six layers of alternated spirated, high tensile steel wire on -20, -24, and -32 sizes. Cover: Black, oil resistant synthetic rubber (Neoprene). Dual red stipe layline. Temperature Range: -40F to +250F (-40C to +121C).

Suppliers

Company
Product
Description
Supplier Links
Extremely High Pressure - 24G5K - Hose-Man, Inc.
Irwindale, CA, USA
Extremely High Pressure
24G5K
Extremely High Pressure 24G5K
(Meets Flame Resistance Acceptance Designation "U.S. MSHA 2G"). Recommended For: Extremely high-pressure hydraulic applications. G5K is designed to meet all requirements of SAE 100R13 specifications and performance requirements of EN 856 4SH (-20, -24 and -32) and EN 856 4SP (-10 and -12). Tube: Black, oil resistant synthetic rubber (Neoprene - Type A). Reinforcement: Four layers of afternated, spiraled, high tensile steel wire on 10, -12 and -16 sizes; six layers of alternated spirated, high tensile steel wire on -20, -24, and -32 sizes. Cover: Black, oil resistant synthetic rubber (Neoprene). Dual red stipe layline. Temperature Range: -40F to +250F (-40C to +121C).

(Meets Flame Resistance Acceptance Designation "U.S. MSHA 2G").
Recommended For: Extremely high-pressure hydraulic applications. G5K is designed to meet all requirements of SAE 100R13 specifications and performance requirements of EN 856 4SH (-20, -24 and -32) and EN 856 4SP (-10 and -12).
Tube: Black, oil resistant synthetic rubber (Neoprene - Type A).
Reinforcement: Four layers of afternated, spiraled, high tensile steel wire on 10, -12 and -16 sizes; six layers of alternated spirated, high tensile steel wire on -20, -24, and -32 sizes.
Cover: Black, oil resistant synthetic rubber (Neoprene). Dual red stipe layline.
Temperature Range: -40F to +250F (-40C to +121C).

Supplier's Site

Technical Specifications

  Hose-Man, Inc.
Product Category Industrial Hose
Product Number 24G5K
Product Name Extremely High Pressure
Product Form Hose
I.D. 1.500 inch (38.1 mm)
O.D. 2.260 inch (57.4 mm)
Minimum Bend Radius 20 inch (508 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hose Pipe & Flexible Tubes - 1357814 - RS Components, Ltd.
Specs
I.D. 1.969 inch (50 mm)
O.D. 2.520 inch (64 mm)
Working Pressure 174 psi (122 m H2O)
View Details
SAE J517 100R15-06 Four Steel Wire Spiraled Wrapped Cover High Pressure Flexible Hydraulic Hose - R150601 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 0.382 inch (9.7 mm)
O.D. 0.807 inch (20.5 mm)
View Details
Compressed Air Hose -  - EXAIR
Specs
Product Form Assembly
I.D. 0.375 inch (9.52 mm)
Media Air
View Details