Hose-Man, Inc. SAE 100R1 Type AT Medium Pressure 32G1

Description
Recommended For: Medium pressure hydraulic lines. Meets or exceeds the requirements of SAE 100R1 Type AT and performance requirements of EN 853 1SN. Tube: Black, oil-resistant synthetic rubber (Nitrile - Type C) Reinforcement: One braid of high-tensile steel wire. Cover: Black, oil and abrasion-resistant synthetic rubber. (Modified Nitrile). Temperature Range: -40F to +212F (-40C to +100C).
Description
Recommended For: Medium pressure hydraulic lines. Meets or exceeds the requirements of SAE 100R1 Type AT and performance requirements of EN 853 1SN. Tube: Black, oil-resistant synthetic rubber (Nitrile - Type C) Reinforcement: One braid of high-tensile steel wire. Cover: Black, oil and abrasion-resistant synthetic rubber. (Modified Nitrile). Temperature Range: -40F to +212F (-40C to +100C).

Suppliers

Company
Product
Description
Supplier Links
SAE 100R1 Type AT Medium Pressure - 32G1 - Hose-Man, Inc.
Irwindale, CA, USA
SAE 100R1 Type AT Medium Pressure
32G1
SAE 100R1 Type AT Medium Pressure 32G1
Recommended For: Medium pressure hydraulic lines. Meets or exceeds the requirements of SAE 100R1 Type AT and performance requirements of EN 853 1SN. Tube: Black, oil-resistant synthetic rubber (Nitrile - Type C) Reinforcement: One braid of high-tensile steel wire. Cover: Black, oil and abrasion-resistant synthetic rubber. (Modified Nitrile). Temperature Range: -40F to +212F (-40C to +100C).

Recommended For: Medium pressure hydraulic lines. Meets or exceeds the requirements of SAE 100R1 Type AT and performance requirements of EN 853 1SN.
Tube: Black, oil-resistant synthetic rubber (Nitrile - Type C)
Reinforcement: One braid of high-tensile steel wire.
Cover: Black, oil and abrasion-resistant synthetic rubber. (Modified Nitrile).
Temperature Range: -40F to +212F (-40C to +100C).

Supplier's Site

Technical Specifications

  Hose-Man, Inc.
Product Category Industrial Hose
Product Number 32G1
Product Name SAE 100R1 Type AT Medium Pressure
Product Form Hose
I.D. 2.000 inch (50.8 mm)
O.D. 2.520 inch (64.01 mm)
Minimum Bend Radius 25 inch (635 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EN 857 1SC-05 Single Layer Steel Wire Braided Wrapped Cover High Pressure Flexible Hydraulic Hose - 1SC0501 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 0.315 inch (8 mm)
O.D. 0.539 inch (13.7 mm)
View Details
Airspray Fluid Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 102 to 145 psi (71.45 to 102 m H2O)
Temperature Range 140 F (60 C)
View Details
Hose, 120
Specs
Product Form Assembly
Working Pressure 1180 psi (830 m H2O)
Material Braided Stainless Steel
View Details