Hose-Man, Inc. High Pressure 8M2T

Description
(Meets Flame Resistance Acceptance Designation "U.S. MSHA 2G"). Recommended For: High pressure hydraulic oil lines. 100R16 requirements and performance requirements of EN 857 2SC. M2T hose has smaller exterior dimensions and significantly tighter bend radius. Tube: Black, oil resistant, synthetic rubber (Nitrile - Type C). Reinforcement: Two braids of high tensile steel wire. Cover: Black, oil, abrasion and weather resistant, synthetic rubber (Modified Nitrile). Dual green stripe layline. Temperature Range: -40F to +212F (-40C to +100C).
Description
(Meets Flame Resistance Acceptance Designation "U.S. MSHA 2G"). Recommended For: High pressure hydraulic oil lines. 100R16 requirements and performance requirements of EN 857 2SC. M2T hose has smaller exterior dimensions and significantly tighter bend radius. Tube: Black, oil resistant, synthetic rubber (Nitrile - Type C). Reinforcement: Two braids of high tensile steel wire. Cover: Black, oil, abrasion and weather resistant, synthetic rubber (Modified Nitrile). Dual green stripe layline. Temperature Range: -40F to +212F (-40C to +100C).

Suppliers

Company
Product
Description
Supplier Links
High Pressure - 8M2T - Hose-Man, Inc.
Irwindale, CA, USA
High Pressure
8M2T
High Pressure 8M2T
(Meets Flame Resistance Acceptance Designation "U.S. MSHA 2G"). Recommended For: High pressure hydraulic oil lines. 100R16 requirements and performance requirements of EN 857 2SC. M2T hose has smaller exterior dimensions and significantly tighter bend radius. Tube: Black, oil resistant, synthetic rubber (Nitrile - Type C). Reinforcement: Two braids of high tensile steel wire. Cover: Black, oil, abrasion and weather resistant, synthetic rubber (Modified Nitrile). Dual green stripe layline. Temperature Range: -40F to +212F (-40C to +100C).

(Meets Flame Resistance Acceptance Designation "U.S. MSHA 2G").
Recommended For: High pressure hydraulic oil lines. 100R16 requirements and performance requirements of EN 857 2SC. M2T hose has smaller exterior dimensions and significantly tighter bend radius.
Tube: Black, oil resistant, synthetic rubber (Nitrile - Type C).
Reinforcement: Two braids of high tensile steel wire.
Cover: Black, oil, abrasion and weather resistant, synthetic rubber (Modified Nitrile). Dual green stripe layline.
Temperature Range: -40F to +212F (-40C to +100C).

Supplier's Site

Technical Specifications

  Hose-Man, Inc.
Product Category Industrial Hose
Product Number 8M2T
Product Name High Pressure
Product Form Hose
I.D. 0.500 inch (12.7 mm)
O.D. 0.810 inch (20.57 mm)
Minimum Bend Radius 4 inch (88.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EN 857 2SC-12 Double Layer Steel Wire Braided Smooth Cover High Pressure Flexible Hydraulic Hose - 2SC1202 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 0.764 inch (19.4 mm)
O.D. 1.098 inch (27.9 mm)
View Details
Low Pressure Air Hoses - 61107 - Jergens, Inc.
Specs
Product Form Hose
O.D. 0.250 inch (6.35 mm)
Application Pneumatic
View Details
Microbore Hose Assembly -  - HydraCheck Inc.
Specs
Product Form Assembly
I.D. 0.080 inch (2.03 mm)
O.D. 0.200 inch (5.08 mm)
View Details