Hose-Man, Inc. Medium Pressure 32C5C

Description
Meets or exceeds SAE 100R5, SAE J1402 Type AII and DOT FMVSS 106-74 Type AII.. Recommended For: For medium pressure hydraulic petroleum-base oil lines in many applications. Use with C5 Field Attachable Couplings. Tube: Nitrile tube. Reinforcement: One high tensile carbon steel wire braid over polyester braid. Cover: Black textile braid cover.. Temperature Range: Temperature range -40°F to 212°F (hydraulics). -40°F to 300°F for Fleet Applications.
Description
Meets or exceeds SAE 100R5, SAE J1402 Type AII and DOT FMVSS 106-74 Type AII.. Recommended For: For medium pressure hydraulic petroleum-base oil lines in many applications. Use with C5 Field Attachable Couplings. Tube: Nitrile tube. Reinforcement: One high tensile carbon steel wire braid over polyester braid. Cover: Black textile braid cover.. Temperature Range: Temperature range -40°F to 212°F (hydraulics). -40°F to 300°F for Fleet Applications.

Suppliers

Company
Product
Description
Supplier Links
Medium Pressure - 32C5C - Hose-Man, Inc.
Irwindale, CA, USA
Medium Pressure
32C5C
Medium Pressure 32C5C
Meets or exceeds SAE 100R5, SAE J1402 Type AII and DOT FMVSS 106-74 Type AII.. Recommended For: For medium pressure hydraulic petroleum-base oil lines in many applications. Use with C5 Field Attachable Couplings. Tube: Nitrile tube. Reinforcement: One high tensile carbon steel wire braid over polyester braid. Cover: Black textile braid cover.. Temperature Range: Temperature range -40°F to 212°F (hydraulics). -40°F to 300°F for Fleet Applications.

Meets or exceeds SAE 100R5, SAE J1402 Type AII and DOT FMVSS 106-74 Type AII..
Recommended For: For medium pressure hydraulic petroleum-base oil lines in many applications. Use with C5 Field Attachable Couplings.
Tube: Nitrile tube.
Reinforcement: One high tensile carbon steel wire braid over polyester braid.
Cover: Black textile braid cover..
Temperature Range: Temperature range -40°F to 212°F (hydraulics). -40°F to 300°F for Fleet Applications.

Supplier's Site

Technical Specifications

  Hose-Man, Inc.
Product Category Industrial Hose
Product Number 32C5C
Product Name Medium Pressure
Product Form Hose
I.D. 1.812 inch (46.04 mm)
O.D. 2.220 inch (56.39 mm)
Minimum Bend Radius 13 inch (338 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stay Set Hose -  - EXAIR
Specs
Product Form Assembly
Material Thermoplastics
Media Air
View Details
Silbrade® Braid Reinforced Silicone Hose - 2900072 - NewAge Performance Products | NAPP
Specs
Product Form Hose
I.D. 0.125 inch (3.17 mm)
O.D. 0.365 inch (9.27 mm)
View Details
Hose, Lift Bag 16' 150 Psi Red W/Shutoff & Relief Valve - 162-2038-50163 - Petersen Products Co.
Specs
Product Form Assembly
Media Air
Application Pneumatic
View Details
Airspray Fluid Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 102 to 145 psi (71.45 to 102 m H2O)
Temperature Range 140 F (60 C)
View Details