Hose-Man, Inc. Low Pressure Return Line/Suction Hose 20GMV+

Description
Recommended For: Petroleum and water-base hydraulic fluids in suction lines or in low pressure retum lines. Meets or exceeds requirements of SAE 100R4. Uses half the bend radius of SAE 100R4 Tube: Black, synthetic rubber is specifically designed for resistance to high temperatures (Nitrile - Type C). Reinforcement: Double spiral textile reinforced with a helical spiral-wire to prevent collapse. Cover: Black synthetic rubber is oil and abrasion resistant (Neoprene). Temperature Range: -40F to +275F (-40C to +135C) constant and +300F (+149C) intermittent (up to 10% of operating time). Vaccuum: 25 (In. Hg)
Description
Recommended For: Petroleum and water-base hydraulic fluids in suction lines or in low pressure retum lines. Meets or exceeds requirements of SAE 100R4. Uses half the bend radius of SAE 100R4 Tube: Black, synthetic rubber is specifically designed for resistance to high temperatures (Nitrile - Type C). Reinforcement: Double spiral textile reinforced with a helical spiral-wire to prevent collapse. Cover: Black synthetic rubber is oil and abrasion resistant (Neoprene). Temperature Range: -40F to +275F (-40C to +135C) constant and +300F (+149C) intermittent (up to 10% of operating time). Vaccuum: 25 (In. Hg)

Suppliers

Company
Product
Description
Supplier Links
Low Pressure Return Line/Suction Hose - 20GMV+ - Hose-Man, Inc.
Irwindale, CA, USA
Low Pressure Return Line/Suction Hose
20GMV+
Low Pressure Return Line/Suction Hose 20GMV+
Recommended For: Petroleum and water-base hydraulic fluids in suction lines or in low pressure retum lines. Meets or exceeds requirements of SAE 100R4. Uses half the bend radius of SAE 100R4 Tube: Black, synthetic rubber is specifically designed for resistance to high temperatures (Nitrile - Type C). Reinforcement: Double spiral textile reinforced with a helical spiral-wire to prevent collapse. Cover: Black synthetic rubber is oil and abrasion resistant (Neoprene). Temperature Range: -40F to +275F (-40C to +135C) constant and +300F (+149C) intermittent (up to 10% of operating time). Vaccuum: 25 (In. Hg)

Recommended For: Petroleum and water-base hydraulic fluids in suction lines or in low pressure retum lines. Meets or exceeds requirements of SAE 100R4. Uses half the bend radius of SAE 100R4
Tube: Black, synthetic rubber is specifically designed for resistance to high temperatures (Nitrile - Type C).
Reinforcement: Double spiral textile reinforced with a helical spiral-wire to prevent collapse.
Cover: Black synthetic rubber is oil and abrasion resistant (Neoprene).
Temperature Range: -40F to +275F (-40C to +135C) constant and +300F (+149C) intermittent (up to 10% of operating time).
Vaccuum: 25 (In. Hg)

Supplier's Site

Technical Specifications

  Hose-Man, Inc.
Product Category Industrial Hose
Product Number 20GMV+
Product Name Low Pressure Return Line/Suction Hose
Product Form Hose
I.D. 1.250 inch (31.75 mm)
O.D. 1.760 inch (44.7 mm)
Minimum Bend Radius 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stay Set Hose -  - EXAIR
Specs
Product Form Assembly
Material Thermoplastics
Media Air
View Details
Silbrade® Medical – Medical Grade Braid Reinforced Silicone Hose - 2910488 - NewAge Performance Products | NAPP
Specs
Product Form Hose
I.D. 0.375 inch (9.52 mm)
O.D. 0.655 inch (16.64 mm)
View Details
Hose, 3/4
Specs
Product Form Assembly
I.D. 0.750 inch (19.05 mm)
O.D. 1.250 inch (31.75 mm)
View Details
Airspray Air Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 145 to 203 psi (102 to 143 m H2O)
Temperature Range -40 to 176 F (-40 to 80 C)
View Details