Hose-Man, Inc. Extremely High Pressure 6G6K

Description
(Meets Flame Resistance Acceptance Designation "U.S. MSHA 2G"). Recommended For: Extremely high pressure, high impulse applications such as hydrostatic transmissions. G6K is designed to meet all requirements of SAE 100R15 specifications and performance requirements of EN 856 4SH (-8) and EN 856 4SP (-12 and -16). Revolutionary design: Makes designing and plumbing of extremely high-pressure hydraulic systems easy and efficient. Tube: Black, oil resistant synthetic rubber (Neoprene - Type A). Reinforcement: Four (six for -20 and -24) alternating layers of spirated, high tensile steel. Cover: Black, oil resistant synthetic rubber (Neoprene). Dual gold stipe layline. Temperature Range: -40F to +250F (-40C to +121C).
Description
(Meets Flame Resistance Acceptance Designation "U.S. MSHA 2G"). Recommended For: Extremely high pressure, high impulse applications such as hydrostatic transmissions. G6K is designed to meet all requirements of SAE 100R15 specifications and performance requirements of EN 856 4SH (-8) and EN 856 4SP (-12 and -16). Revolutionary design: Makes designing and plumbing of extremely high-pressure hydraulic systems easy and efficient. Tube: Black, oil resistant synthetic rubber (Neoprene - Type A). Reinforcement: Four (six for -20 and -24) alternating layers of spirated, high tensile steel. Cover: Black, oil resistant synthetic rubber (Neoprene). Dual gold stipe layline. Temperature Range: -40F to +250F (-40C to +121C).

Suppliers

Company
Product
Description
Supplier Links
Extremely High Pressure - 6G6K - Hose-Man, Inc.
Irwindale, CA, USA
Extremely High Pressure
6G6K
Extremely High Pressure 6G6K
(Meets Flame Resistance Acceptance Designation "U.S. MSHA 2G"). Recommended For: Extremely high pressure, high impulse applications such as hydrostatic transmissions. G6K is designed to meet all requirements of SAE 100R15 specifications and performance requirements of EN 856 4SH (-8) and EN 856 4SP (-12 and -16). Revolutionary design: Makes designing and plumbing of extremely high-pressure hydraulic systems easy and efficient. Tube: Black, oil resistant synthetic rubber (Neoprene - Type A). Reinforcement: Four (six for -20 and -24) alternating layers of spirated, high tensile steel. Cover: Black, oil resistant synthetic rubber (Neoprene). Dual gold stipe layline. Temperature Range: -40F to +250F (-40C to +121C).

(Meets Flame Resistance Acceptance Designation "U.S. MSHA 2G").
Recommended For: Extremely high pressure, high impulse applications such as hydrostatic transmissions. G6K is designed to meet all requirements of SAE 100R15 specifications and performance requirements of EN 856 4SH (-8) and EN 856 4SP (-12 and -16).
Revolutionary design: Makes designing and plumbing of extremely high-pressure hydraulic systems easy and efficient.
Tube: Black, oil resistant synthetic rubber (Neoprene - Type A).
Reinforcement: Four (six for -20 and -24) alternating layers of spirated, high tensile steel.
Cover: Black, oil resistant synthetic rubber (Neoprene). Dual gold stipe layline.
Temperature Range: -40F to +250F (-40C to +121C).

Supplier's Site

Technical Specifications

  Hose-Man, Inc.
Product Category Industrial Hose
Product Number 6G6K
Product Name Extremely High Pressure
Product Form Hose
I.D. 0.375 inch (9.52 mm)
O.D. 0.800 inch (20.32 mm)
Minimum Bend Radius 5 inch (127 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EN 853 1SN-12 Single Layer Steel Wire Braided Wrapped Cover High Pressure Flexible Hydraulic Hose - 1SN1201 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 0.764 inch (19.4 mm)
O.D. 1.098 inch (27.9 mm)
View Details
Air Hoses - 1263105 - RS Components, Ltd.
RS Components, Ltd.
Specs
I.D. 0.276 inch (7 mm)
O.D. 0.394 inch (10 mm)
Working Pressure 145 psi (102 m H2O)
View Details
Hose, Lift Bag 16' 150 Psi Yellow W/Shutoff & Relief Valve - 162-2038-50164 - Petersen Products Co.
Specs
Product Form Assembly
Media Air
Application Pneumatic
View Details
High Pressure Flexible Hydraulic Hoses - 61204 - Jergens, Inc.
Specs
Product Form Hose
Application Hydraulics
View Details