Hose-Man, Inc. Medium Pressure 8C5C

Description
Meets or exceeds SAE 100R5, SAE J1402 Type AII and DOT FMVSS 106-74 Type AII.. Recommended For: For medium pressure hydraulic petroleum-base oil lines in many applications. Use with C5 Field Attachable Couplings. Tube: Nitrile tube. Reinforcement: One high tensile carbon steel wire braid over polyester braid. Cover: Black textile braid cover.. Temperature Range: Temperature range -40°F to 212°F (hydraulics). -40°F to 300°F for Fleet Applications.
Description
Meets or exceeds SAE 100R5, SAE J1402 Type AII and DOT FMVSS 106-74 Type AII.. Recommended For: For medium pressure hydraulic petroleum-base oil lines in many applications. Use with C5 Field Attachable Couplings. Tube: Nitrile tube. Reinforcement: One high tensile carbon steel wire braid over polyester braid. Cover: Black textile braid cover.. Temperature Range: Temperature range -40°F to 212°F (hydraulics). -40°F to 300°F for Fleet Applications.

Suppliers

Company
Product
Description
Supplier Links
Medium Pressure - 8C5C - Hose-Man, Inc.
Irwindale, CA, USA
Medium Pressure
8C5C
Medium Pressure 8C5C
Meets or exceeds SAE 100R5, SAE J1402 Type AII and DOT FMVSS 106-74 Type AII.. Recommended For: For medium pressure hydraulic petroleum-base oil lines in many applications. Use with C5 Field Attachable Couplings. Tube: Nitrile tube. Reinforcement: One high tensile carbon steel wire braid over polyester braid. Cover: Black textile braid cover.. Temperature Range: Temperature range -40°F to 212°F (hydraulics). -40°F to 300°F for Fleet Applications.

Meets or exceeds SAE 100R5, SAE J1402 Type AII and DOT FMVSS 106-74 Type AII..
Recommended For: For medium pressure hydraulic petroleum-base oil lines in many applications. Use with C5 Field Attachable Couplings.
Tube: Nitrile tube.
Reinforcement: One high tensile carbon steel wire braid over polyester braid.
Cover: Black textile braid cover..
Temperature Range: Temperature range -40°F to 212°F (hydraulics). -40°F to 300°F for Fleet Applications.

Supplier's Site

Technical Specifications

  Hose-Man, Inc.
Product Category Industrial Hose
Product Number 8C5C
Product Name Medium Pressure
Product Form Hose
I.D. 0.406 inch (10.32 mm)
O.D. 0.770 inch (19.56 mm)
Minimum Bend Radius 5 inch (117 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SAE J517 100R19-06 Double Steel Wire Braided Wrapped Cover High Pressure Flexible Hydraulic Hose - R190601 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 0.394 inch (10 mm)
O.D. 0.669 inch (17 mm)
View Details
High Pressure Flexible Hydraulic Hoses - 61227 - Jergens, Inc.
Specs
Product Form Hose
Application Hydraulics
View Details
Microbore Hose Assembly -  - HydraCheck Inc.
Specs
Product Form Assembly
I.D. 0.080 inch (2.03 mm)
O.D. 0.200 inch (5.08 mm)
View Details