Hose-Man, Inc. SAE 100R2 Type AT High Pressure Extreme Heat 20G2XH

Description
(Meets Flame resistance - U.S. MSHA 2G.) Recommended For: High-pressure hydraulic applications where pressure or temperature requirements exceed SAE 100R2AT Type S and EN 853 2SN or where resistance to either petroleum-base or phosphate ester fluids is required. Meets SAE J1942 requirements. Tube: Black, oil and chemical resistant, synthetic rubber (CPE). Reinforcement: Two braids of high-tensile steel wire. Cover: Blue, oil and abrasion resistant, thin synthetic rubber Hypalon®. Temperature Range: Petroleum-base fluids: -40°F to +300°F (-40°C to +149°C). Phosphate esters fluids as recommended by the fluid manufacturer, but within a range of -40°F to +212°F. For water emulsions: Max. +225°F) Pressure lines, Max +180°F Return lines..
Description
(Meets Flame resistance - U.S. MSHA 2G.) Recommended For: High-pressure hydraulic applications where pressure or temperature requirements exceed SAE 100R2AT Type S and EN 853 2SN or where resistance to either petroleum-base or phosphate ester fluids is required. Meets SAE J1942 requirements. Tube: Black, oil and chemical resistant, synthetic rubber (CPE). Reinforcement: Two braids of high-tensile steel wire. Cover: Blue, oil and abrasion resistant, thin synthetic rubber Hypalon®. Temperature Range: Petroleum-base fluids: -40°F to +300°F (-40°C to +149°C). Phosphate esters fluids as recommended by the fluid manufacturer, but within a range of -40°F to +212°F. For water emulsions: Max. +225°F) Pressure lines, Max +180°F Return lines..

Suppliers

Company
Product
Description
Supplier Links
SAE 100R2 Type AT High Pressure Extreme Heat - 20G2XH - Hose-Man, Inc.
Irwindale, CA, USA
SAE 100R2 Type AT High Pressure Extreme Heat
20G2XH
SAE 100R2 Type AT High Pressure Extreme Heat 20G2XH
(Meets Flame resistance - U.S. MSHA 2G.) Recommended For: High-pressure hydraulic applications where pressure or temperature requirements exceed SAE 100R2AT Type S and EN 853 2SN or where resistance to either petroleum-base or phosphate ester fluids is required. Meets SAE J1942 requirements. Tube: Black, oil and chemical resistant, synthetic rubber (CPE). Reinforcement: Two braids of high-tensile steel wire. Cover: Blue, oil and abrasion resistant, thin synthetic rubber Hypalon®. Temperature Range: Petroleum-base fluids: -40°F to +300°F (-40°C to +149°C). Phosphate esters fluids as recommended by the fluid manufacturer, but within a range of -40°F to +212°F. For water emulsions: Max. +225°F) Pressure lines, Max +180°F Return lines..

(Meets Flame resistance - U.S. MSHA 2G.)
Recommended For: High-pressure hydraulic applications where pressure or temperature requirements exceed SAE 100R2AT Type S and EN 853 2SN or where resistance to either petroleum-base or phosphate ester fluids is required. Meets SAE J1942 requirements.
Tube: Black, oil and chemical resistant, synthetic rubber (CPE).
Reinforcement: Two braids of high-tensile steel wire.
Cover: Blue, oil and abrasion resistant, thin synthetic rubber Hypalon®.
Temperature Range: Petroleum-base fluids: -40°F to +300°F (-40°C to +149°C). Phosphate esters fluids as recommended by the fluid manufacturer, but within a range of -40°F to +212°F. For water emulsions: Max. +225°F) Pressure lines, Max +180°F Return lines..

Supplier's Site

Technical Specifications

  Hose-Man, Inc.
Product Category Industrial Hose
Product Number 20G2XH
Product Name SAE 100R2 Type AT High Pressure Extreme Heat
Product Form Hose
I.D. 1.250 inch (31.75 mm)
O.D. 1.870 inch (47.5 mm)
Minimum Bend Radius 16 inch (419 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Hoses - Extension Hoses VL SOU 100.572.310 - 5611100572310 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details
Low Pressure Air Hoses - 61106 - Jergens, Inc.
Specs
Product Form Hose
O.D. 0.250 inch (6.35 mm)
Application Pneumatic
View Details
EN 853 1SN-10 Single Layer Steel Wire Braided Wrapped Cover High Pressure Flexible Hydraulic Hose - 1SN1001 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 0.642 inch (16.3 mm)
O.D. 0.933 inch (23.7 mm)
View Details