Hose-Man, Inc. High Pressure Mega3000 16M3K

Description
Recommended For: High pressure hydraulic oil lines. Meets SAE 100R17 requirements and performance requirements of EN 857 1SC. M3K hose has smaller exterior dimensions and significantly tighter bend radius than other SAE 100R1 and 100R2 hose. Tube: Black, oil resistant synthetic rubber (Nitrile - Type C). Reinforcement: Braided high tensile steel wire. -4, -5, -6 and 8 sizes are one braid; -10, -12 and -16 sizes are two braid. Cover: Black oil, abrasion and weather resistant, synthetic rubber(Modified Nitrile) Temperature Range: -40F to +212F (-40C to +100C).
Description
Recommended For: High pressure hydraulic oil lines. Meets SAE 100R17 requirements and performance requirements of EN 857 1SC. M3K hose has smaller exterior dimensions and significantly tighter bend radius than other SAE 100R1 and 100R2 hose. Tube: Black, oil resistant synthetic rubber (Nitrile - Type C). Reinforcement: Braided high tensile steel wire. -4, -5, -6 and 8 sizes are one braid; -10, -12 and -16 sizes are two braid. Cover: Black oil, abrasion and weather resistant, synthetic rubber(Modified Nitrile) Temperature Range: -40F to +212F (-40C to +100C).

Suppliers

Company
Product
Description
Supplier Links
High Pressure Mega3000 - 16M3K - Hose-Man, Inc.
Irwindale, CA, USA
High Pressure Mega3000
16M3K
High Pressure Mega3000 16M3K
Recommended For: High pressure hydraulic oil lines. Meets SAE 100R17 requirements and performance requirements of EN 857 1SC. M3K hose has smaller exterior dimensions and significantly tighter bend radius than other SAE 100R1 and 100R2 hose. Tube: Black, oil resistant synthetic rubber (Nitrile - Type C). Reinforcement: Braided high tensile steel wire. -4, -5, -6 and 8 sizes are one braid; -10, -12 and -16 sizes are two braid. Cover: Black oil, abrasion and weather resistant, synthetic rubber(Modified Nitrile) Temperature Range: -40F to +212F (-40C to +100C).

Recommended For: High pressure hydraulic oil lines. Meets SAE 100R17 requirements and performance requirements of EN 857 1SC. M3K hose has smaller exterior dimensions and significantly tighter bend radius than other SAE 100R1 and 100R2 hose.
Tube: Black, oil resistant synthetic rubber (Nitrile - Type C).
Reinforcement: Braided high tensile steel wire. -4, -5, -6 and 8 sizes are one braid; -10, -12 and -16 sizes are two braid.
Cover: Black oil, abrasion and weather resistant, synthetic rubber(Modified Nitrile)
Temperature Range: -40F to +212F (-40C to +100C).

Supplier's Site

Technical Specifications

  Hose-Man, Inc.
Product Category Industrial Hose
Product Number 16M3K
Product Name High Pressure Mega3000
Product Form Hose
I.D. 1.000 inch (25.4 mm)
O.D. 1.480 inch (37.59 mm)
Minimum Bend Radius 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Hoses - Standard Hoses - H SOU Code H 3 SOU - 5611100572103 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details
Low Pressure Air Hoses - 61107 - Jergens, Inc.
Specs
Product Form Hose
O.D. 0.250 inch (6.35 mm)
Application Pneumatic
View Details
Hose Assembly, 3/4
Specs
Product Form Assembly
I.D. 0.750 inch (19.05 mm)
O.D. 1.250 inch (31.75 mm)
View Details
EN 857 1SC-05 Single Layer Steel Wire Braided Wrapped Cover High Pressure Flexible Hydraulic Hose - 1SC0501 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 0.315 inch (8 mm)
O.D. 0.539 inch (13.7 mm)
View Details