Hose-Man, Inc. SAE 100R8 Non-Conductive High Pressure 3E80-08

Description
Recommended For: High pressure hydraulics. Long life for impulse cycling and flexing. Electric utility, hydraulic systems. Tube: Nylon Reinforcement: Braided synthetic fiber. Cover: Orange, polyurethane non-perforated. Temperature Range: -40F to +212F (-40C to +100C) or to 150F (66C) with water-based or fire resistant fluids.
Description
Recommended For: High pressure hydraulics. Long life for impulse cycling and flexing. Electric utility, hydraulic systems. Tube: Nylon Reinforcement: Braided synthetic fiber. Cover: Orange, polyurethane non-perforated. Temperature Range: -40F to +212F (-40C to +100C) or to 150F (66C) with water-based or fire resistant fluids.

Suppliers

Company
Product
Description
Supplier Links
SAE 100R8 Non-Conductive High Pressure - 3E80-08 - Hose-Man, Inc.
Irwindale, CA, USA
SAE 100R8 Non-Conductive High Pressure
3E80-08
SAE 100R8 Non-Conductive High Pressure 3E80-08
Recommended For: High pressure hydraulics. Long life for impulse cycling and flexing. Electric utility, hydraulic systems. Tube: Nylon Reinforcement: Braided synthetic fiber. Cover: Orange, polyurethane non-perforated. Temperature Range: -40F to +212F (-40C to +100C) or to 150F (66C) with water-based or fire resistant fluids.

Recommended For: High pressure hydraulics. Long life for impulse cycling and flexing. Electric utility, hydraulic systems.
Tube: Nylon
Reinforcement: Braided synthetic fiber.
Cover: Orange, polyurethane non-perforated.
Temperature Range: -40F to +212F (-40C to +100C) or to 150F (66C) with water-based or fire resistant fluids.

Supplier's Site

Technical Specifications

  Hose-Man, Inc.
Product Category Industrial Hose
Product Number 3E80-08
Product Name SAE 100R8 Non-Conductive High Pressure
Product Form Hose
I.D. 0.500 inch (12.7 mm)
O.D. 0.882 inch (22.4 mm)
Minimum Bend Radius 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stay Set Hose -  - EXAIR
Specs
Product Form Assembly
Material Thermoplastics
Media Air
View Details
Silbrade® Medical – Medical Grade Braid Reinforced Silicone Hose - 2910488 - NewAge Performance Products | NAPP
Specs
Product Form Hose
I.D. 0.375 inch (9.52 mm)
O.D. 0.655 inch (16.64 mm)
View Details
Hose, Triple, 3/8
Specs
Product Form Assembly
Length 50' (1524mm)
View Details
Airspray Air Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 145 to 203 psi (102 to 143 m H2O)
Temperature Range -40 to 176 F (-40 to 80 C)
View Details