Hose-Man, Inc. SAE 100R1 Type AT Medium Pressure 16G1(C1T)

Description
Recommended For: Medium pressure hydraulic lines. Meets or exceeds the requirements of SAE 100R1 Type AT and performance requirements of EN 853 1SN. Tube: Black, oil-resistant synthetic rubber (Nitrile - Type C) Reinforcement: One braid of high-tensile steel wire. Cover: Black, oil and abrasion-resistant synthetic rubber. (Modified Nitrile). Temperature Range: -40F to +212F (-40C to +100C).
Description
Recommended For: Medium pressure hydraulic lines. Meets or exceeds the requirements of SAE 100R1 Type AT and performance requirements of EN 853 1SN. Tube: Black, oil-resistant synthetic rubber (Nitrile - Type C) Reinforcement: One braid of high-tensile steel wire. Cover: Black, oil and abrasion-resistant synthetic rubber. (Modified Nitrile). Temperature Range: -40F to +212F (-40C to +100C).

Suppliers

Company
Product
Description
Supplier Links
SAE 100R1 Type AT Medium Pressure - 16G1(C1T) - Hose-Man, Inc.
Irwindale, CA, USA
SAE 100R1 Type AT Medium Pressure
16G1(C1T)
SAE 100R1 Type AT Medium Pressure 16G1(C1T)
Recommended For: Medium pressure hydraulic lines. Meets or exceeds the requirements of SAE 100R1 Type AT and performance requirements of EN 853 1SN. Tube: Black, oil-resistant synthetic rubber (Nitrile - Type C) Reinforcement: One braid of high-tensile steel wire. Cover: Black, oil and abrasion-resistant synthetic rubber. (Modified Nitrile). Temperature Range: -40F to +212F (-40C to +100C).

Recommended For: Medium pressure hydraulic lines. Meets or exceeds the requirements of SAE 100R1 Type AT and performance requirements of EN 853 1SN.
Tube: Black, oil-resistant synthetic rubber (Nitrile - Type C)
Reinforcement: One braid of high-tensile steel wire.
Cover: Black, oil and abrasion-resistant synthetic rubber. (Modified Nitrile).
Temperature Range: -40F to +212F (-40C to +100C).

Supplier's Site

Technical Specifications

  Hose-Man, Inc.
Product Category Industrial Hose
Product Number 16G1(C1T)
Product Name SAE 100R1 Type AT Medium Pressure
Product Form Hose
I.D. 1.000 inch (25.4 mm)
O.D. 1.410 inch (35.81 mm)
Minimum Bend Radius 12 inch (305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Pressure Flexible Hydraulic Hoses - 61202 - Jergens, Inc.
Specs
Product Form Hose
Application Hydraulics
View Details
Microbore Hose Assembly, Test 20 -  - HydraCheck Inc.
Specs
Product Form Assembly
I.D. 0.080 inch (2.03 mm)
O.D. 0.200 inch (5.08 mm)
View Details
Hydraulic Hoses - Extension Hoses VL SOU 100.572.305 - 5611100572305 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details