Hose-Man, Inc. SAE 100R18 Medium Pressure 30CT-06

Description
Recommended For: Medium pressure hydraulics. Highly flexable, even in cold temperatures. General hydraulics. Tube: Polymeric Reinforcement: Braided synthetic fiber. Cover: Black, non-stick perforated polymeric. Temperature Range: -65F to +200F (-54C to +94C) with water-based or fire resistant fluids.
Description
Recommended For: Medium pressure hydraulics. Highly flexable, even in cold temperatures. General hydraulics. Tube: Polymeric Reinforcement: Braided synthetic fiber. Cover: Black, non-stick perforated polymeric. Temperature Range: -65F to +200F (-54C to +94C) with water-based or fire resistant fluids.

Suppliers

Company
Product
Description
Supplier Links
SAE 100R18 Medium Pressure - 30CT-06 - Hose-Man, Inc.
Irwindale, CA, USA
SAE 100R18 Medium Pressure
30CT-06
SAE 100R18 Medium Pressure 30CT-06
Recommended For: Medium pressure hydraulics. Highly flexable, even in cold temperatures. General hydraulics. Tube: Polymeric Reinforcement: Braided synthetic fiber. Cover: Black, non-stick perforated polymeric. Temperature Range: -65F to +200F (-54C to +94C) with water-based or fire resistant fluids.

Recommended For: Medium pressure hydraulics. Highly flexable, even in cold temperatures. General hydraulics.
Tube: Polymeric
Reinforcement: Braided synthetic fiber.
Cover: Black, non-stick perforated polymeric.
Temperature Range: -65F to +200F (-54C to +94C) with water-based or fire resistant fluids.

Supplier's Site

Technical Specifications

  Hose-Man, Inc.
Product Category Industrial Hose
Product Number 30CT-06
Product Name SAE 100R18 Medium Pressure
Product Form Hose
I.D. 0.375 inch (9.52 mm)
O.D. 0.660 inch (16.76 mm)
Minimum Bend Radius 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EN856 4SP-12 Four Steel Wire Spiraled Wrapped Cover High Pressure Flexible Hydraulic Hose - 4SP1201 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 0.760 inch (19.3 mm)
O.D. 1.260 inch (32 mm)
View Details
High Pressure Flexible Hydraulic Hoses - 61221 - Jergens, Inc.
Specs
Product Form Hose
Application Hydraulics
View Details
Microbore Hose Assembly -  - HydraCheck Inc.
Specs
Product Form Assembly
I.D. 0.080 inch (2.03 mm)
O.D. 0.200 inch (5.08 mm)
View Details
Armtex® Attack™ 50 ft Available Lengths, 1 3/4 in. Size, and NPSH Coupling Type Tan Lightweight Lined Fire Hose|Master File - AA175T050-NP150 - Kuriyama of America, Inc.
Specs
Product Form Hose
O.D. 1.750 inch (44.45 mm)
Weight 0.3 lbs/ft (0.5060 g/mm)
View Details