Hose-Man, Inc. INDUSTRIAL SMOOTH BORE - PTFE HOSE T1167-20

Description
Recommended For: Hydraulic, Pneumatic, FDA compliant, Adhesives, Paint, and Chemical Resistance. Tube: .030 Wall Standard Smooth Bore PTFE. Also T1170 with a conductive tube. Cover: Stainless Steel Braid Temperature Range: -100F to +500F (-73C to +260C).
Description
Recommended For: Hydraulic, Pneumatic, FDA compliant, Adhesives, Paint, and Chemical Resistance. Tube: .030 Wall Standard Smooth Bore PTFE. Also T1170 with a conductive tube. Cover: Stainless Steel Braid Temperature Range: -100F to +500F (-73C to +260C).

Suppliers

Company
Product
Description
Supplier Links
INDUSTRIAL SMOOTH BORE - PTFE HOSE - T1167-20 - Hose-Man, Inc.
Irwindale, CA, USA
INDUSTRIAL SMOOTH BORE - PTFE HOSE
T1167-20
INDUSTRIAL SMOOTH BORE - PTFE HOSE T1167-20
Recommended For: Hydraulic, Pneumatic, FDA compliant, Adhesives, Paint, and Chemical Resistance. Tube: .030 Wall Standard Smooth Bore PTFE. Also T1170 with a conductive tube. Cover: Stainless Steel Braid Temperature Range: -100F to +500F (-73C to +260C).

Recommended For: Hydraulic, Pneumatic, FDA compliant, Adhesives, Paint, and Chemical Resistance.
Tube:
.030 Wall Standard Smooth Bore PTFE. Also T1170 with a conductive tube.
Cover: Stainless Steel Braid
Temperature Range:
-100F to +500F (-73C to +260C).

Supplier's Site

Technical Specifications

  Hose-Man, Inc.
Product Category Industrial Hose
Product Number T1167-20
Product Name INDUSTRIAL SMOOTH BORE - PTFE HOSE
Product Form Hose
I.D. 1.125 inch (28.57 mm)
O.D. 1.290 inch (32.77 mm)
Minimum Bend Radius 16 inch (406 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Tubing - 60209 - Jergens, Inc.
Specs
Product Form Hose
Material Low Carbon Soft Tube
Application Hydraulics
View Details
Airspray Fluid Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 102 to 145 psi (71.45 to 102 m H2O)
Temperature Range 140 F (60 C)
View Details
EN856 4SP-08 Four Steel Wire Spiraled Wrapped Cover High Pressure Flexible Hydraulic Hose - 4SP0801 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 0.516 inch (13.1 mm)
O.D. 0.984 inch (25 mm)
View Details