Hose-Man, Inc. Low Pressure Return Line/Suction Hose 16GMV+

Description
Recommended For: Petroleum and water-base hydraulic fluids in suction lines or in low pressure retum lines. Meets or exceeds requirements of SAE 100R4. Uses half the bend radius of SAE 100R4 Tube: Black, synthetic rubber is specifically designed for resistance to high temperatures (Nitrile - Type C). Reinforcement: Double spiral textile reinforced with a helical spiral-wire to prevent collapse. Cover: Black synthetic rubber is oil and abrasion resistant (Neoprene). Temperature Range: -40F to +275F (-40C to +135C) constant and +300F (+149C) intermittent (up to 10% of operating time). Vaccuum: 25 (In. Hg)
Description
Recommended For: Petroleum and water-base hydraulic fluids in suction lines or in low pressure retum lines. Meets or exceeds requirements of SAE 100R4. Uses half the bend radius of SAE 100R4 Tube: Black, synthetic rubber is specifically designed for resistance to high temperatures (Nitrile - Type C). Reinforcement: Double spiral textile reinforced with a helical spiral-wire to prevent collapse. Cover: Black synthetic rubber is oil and abrasion resistant (Neoprene). Temperature Range: -40F to +275F (-40C to +135C) constant and +300F (+149C) intermittent (up to 10% of operating time). Vaccuum: 25 (In. Hg)

Suppliers

Company
Product
Description
Supplier Links
Low Pressure Return Line/Suction Hose - 16GMV+ - Hose-Man, Inc.
Irwindale, CA, USA
Low Pressure Return Line/Suction Hose
16GMV+
Low Pressure Return Line/Suction Hose 16GMV+
Recommended For: Petroleum and water-base hydraulic fluids in suction lines or in low pressure retum lines. Meets or exceeds requirements of SAE 100R4. Uses half the bend radius of SAE 100R4 Tube: Black, synthetic rubber is specifically designed for resistance to high temperatures (Nitrile - Type C). Reinforcement: Double spiral textile reinforced with a helical spiral-wire to prevent collapse. Cover: Black synthetic rubber is oil and abrasion resistant (Neoprene). Temperature Range: -40F to +275F (-40C to +135C) constant and +300F (+149C) intermittent (up to 10% of operating time). Vaccuum: 25 (In. Hg)

Recommended For: Petroleum and water-base hydraulic fluids in suction lines or in low pressure retum lines. Meets or exceeds requirements of SAE 100R4. Uses half the bend radius of SAE 100R4
Tube: Black, synthetic rubber is specifically designed for resistance to high temperatures (Nitrile - Type C).
Reinforcement: Double spiral textile reinforced with a helical spiral-wire to prevent collapse.
Cover: Black synthetic rubber is oil and abrasion resistant (Neoprene).
Temperature Range: -40F to +275F (-40C to +135C) constant and +300F (+149C) intermittent (up to 10% of operating time).
Vaccuum: 25 (In. Hg)

Supplier's Site

Technical Specifications

  Hose-Man, Inc.
Product Category Industrial Hose
Product Number 16GMV+
Product Name Low Pressure Return Line/Suction Hose
Product Form Hose
I.D. 1.000 inch (25.4 mm)
O.D. 1.450 inch (36.83 mm)
Minimum Bend Radius 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Hoses - Extension Hoses VL SOU 100.572.301 - 5611100572301 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details
Low Pressure Air Hoses - 61111 - Jergens, Inc.
Specs
Product Form Hose
O.D. 0.500 inch (12.7 mm)
Application Pneumatic
View Details
Hose Assy, Water Suction, 1
Specs
Product Form Assembly
I.D. 1.000 inch (25.4 mm)
O.D. 1.250 inch (31.75 mm)
View Details
SAE J517 100R12-10 Four Steel Wire Spiraled Wrapped Cover High Pressure Flexible Hydraulic Hose - R121001 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 0.634 inch (16.1 mm)
O.D. 1.054 inch (26.76 mm)
View Details