Hose-Man, Inc. High Pressure 12M2T

Description
(Meets Flame Resistance Acceptance Designation "U.S. MSHA 2G"). Recommended For: High pressure hydraulic oil lines. 100R16 requirements and performance requirements of EN 857 2SC. M2T hose has smaller exterior dimensions and significantly tighter bend radius. Tube: Black, oil resistant, synthetic rubber (Nitrile - Type C). Reinforcement: Two braids of high tensile steel wire. Cover: Black, oil, abrasion and weather resistant, synthetic rubber (Modified Nitrile). Dual green stripe layline. Temperature Range: -40F to +212F (-40C to +100C).
Description
(Meets Flame Resistance Acceptance Designation "U.S. MSHA 2G"). Recommended For: High pressure hydraulic oil lines. 100R16 requirements and performance requirements of EN 857 2SC. M2T hose has smaller exterior dimensions and significantly tighter bend radius. Tube: Black, oil resistant, synthetic rubber (Nitrile - Type C). Reinforcement: Two braids of high tensile steel wire. Cover: Black, oil, abrasion and weather resistant, synthetic rubber (Modified Nitrile). Dual green stripe layline. Temperature Range: -40F to +212F (-40C to +100C).

Suppliers

Company
Product
Description
Supplier Links
High Pressure - 12M2T - Hose-Man, Inc.
Irwindale, CA, USA
High Pressure
12M2T
High Pressure 12M2T
(Meets Flame Resistance Acceptance Designation "U.S. MSHA 2G"). Recommended For: High pressure hydraulic oil lines. 100R16 requirements and performance requirements of EN 857 2SC. M2T hose has smaller exterior dimensions and significantly tighter bend radius. Tube: Black, oil resistant, synthetic rubber (Nitrile - Type C). Reinforcement: Two braids of high tensile steel wire. Cover: Black, oil, abrasion and weather resistant, synthetic rubber (Modified Nitrile). Dual green stripe layline. Temperature Range: -40F to +212F (-40C to +100C).

(Meets Flame Resistance Acceptance Designation "U.S. MSHA 2G").
Recommended For: High pressure hydraulic oil lines. 100R16 requirements and performance requirements of EN 857 2SC. M2T hose has smaller exterior dimensions and significantly tighter bend radius.
Tube: Black, oil resistant, synthetic rubber (Nitrile - Type C).
Reinforcement: Two braids of high tensile steel wire.
Cover: Black, oil, abrasion and weather resistant, synthetic rubber (Modified Nitrile). Dual green stripe layline.
Temperature Range: -40F to +212F (-40C to +100C).

Supplier's Site

Technical Specifications

  Hose-Man, Inc.
Product Category Industrial Hose
Product Number 12M2T
Product Name High Pressure
Product Form Hose
I.D. 0.750 inch (19.05 mm)
O.D. 1.100 inch (27.94 mm)
Minimum Bend Radius 5 inch (122 mm)
Unlock Full Specs
to access all available technical data

Similar Products

A3236 Series 1/2 in. Nominal ID High-Purity Non-Toxic LLDPE Water Hose|Master File - A3236-08X300 - Kuriyama of America, Inc.
Specs
Product Form Hose
I.D. 0.500 inch (12.7 mm)
O.D. 0.750 inch (19.05 mm)
View Details
Hose Pipe & Flexible Tubes - 1258575 - RS Components, Ltd.
Specs
I.D. 2.362 inch (60 mm)
O.D. 2.835 inch (72 mm)
Working Pressure 36 psi (25.52 m H2O)
View Details
SAE J517 100R17-06 Single Steel Wire Braided Wrapped Cover High Pressure Flexible Hydraulic Hose - R170601 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 0.382 inch (9.7 mm)
O.D. 0.610 inch (15.5 mm)
View Details
Compressed Air Hose -  - EXAIR
Specs
Product Form Assembly
I.D. 0.375 inch (9.52 mm)
Media Air
View Details