Hose-Man, Inc. Extremely High Pressure 20EFG4K

Description
Exceeds all performance requirements for SAE 100R12, EN 856 R12 and EN 856 4SP (-16). Recommended For: Extremely high-pressure, high-impulse applications. Compatible with biodegradable hydraulic fluids like polyolester, polyglycol and vegetable oil as well as standard petroleum-based fluids. Available in 121' through 200' continuous lengths.) Tube: Black, oil resistant, synthetic rubber (Nitrile - Type C). Reinforcement: Four alternating layers of spiraled, high-tensile steel wire. Cover: Black, oil resistant, synthetic rubber (Neoprene - Type A). Blue stripe with white print layline. Temperature Range: -40°F to +250°F (-40°C to +121°C).
Description
Exceeds all performance requirements for SAE 100R12, EN 856 R12 and EN 856 4SP (-16). Recommended For: Extremely high-pressure, high-impulse applications. Compatible with biodegradable hydraulic fluids like polyolester, polyglycol and vegetable oil as well as standard petroleum-based fluids. Available in 121' through 200' continuous lengths.) Tube: Black, oil resistant, synthetic rubber (Nitrile - Type C). Reinforcement: Four alternating layers of spiraled, high-tensile steel wire. Cover: Black, oil resistant, synthetic rubber (Neoprene - Type A). Blue stripe with white print layline. Temperature Range: -40°F to +250°F (-40°C to +121°C).

Suppliers

Company
Product
Description
Supplier Links
Extremely High Pressure - 20EFG4K - Hose-Man, Inc.
Irwindale, CA, USA
Extremely High Pressure
20EFG4K
Extremely High Pressure 20EFG4K
Exceeds all performance requirements for SAE 100R12, EN 856 R12 and EN 856 4SP (-16). Recommended For: Extremely high-pressure, high-impulse applications. Compatible with biodegradable hydraulic fluids like polyolester, polyglycol and vegetable oil as well as standard petroleum-based fluids. Available in 121' through 200' continuous lengths.) Tube: Black, oil resistant, synthetic rubber (Nitrile - Type C). Reinforcement: Four alternating layers of spiraled, high-tensile steel wire. Cover: Black, oil resistant, synthetic rubber (Neoprene - Type A). Blue stripe with white print layline. Temperature Range: -40°F to +250°F (-40°C to +121°C).

Exceeds all performance requirements for SAE 100R12, EN 856 R12 and EN 856 4SP (-16).
Recommended For: Extremely high-pressure, high-impulse applications. Compatible with biodegradable hydraulic fluids like polyolester, polyglycol and vegetable oil as well as standard petroleum-based fluids. Available in 121' through 200' continuous lengths.)
Tube: Black, oil resistant, synthetic rubber (Nitrile - Type C).
Reinforcement: Four alternating layers of spiraled, high-tensile steel wire.
Cover: Black, oil resistant, synthetic rubber (Neoprene - Type A). Blue stripe with white print layline.
Temperature Range: -40°F to +250°F (-40°C to +121°C).

Supplier's Site

Technical Specifications

  Hose-Man, Inc.
Product Category Industrial Hose
Product Number 20EFG4K
Product Name Extremely High Pressure
Product Form Hose
I.D. 1.250 inch (31.75 mm)
O.D. 1.850 inch (46.99 mm)
Minimum Bend Radius 8 inch (211 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Compressed Air Hose -  - EXAIR
Specs
Product Form Assembly
I.D. 0.375 inch (9.52 mm)
Media Air
View Details
Silbrade® Braid Reinforced Silicone Hose - 2900457 - NewAge Performance Products | NAPP
Specs
Product Form Hose
I.D. 0.500 inch (12.7 mm)
O.D. 0.800 inch (20.32 mm)
View Details
Hose, 3/4
Specs
Product Form Assembly
I.D. 0.750 inch (19.05 mm)
O.D. 1.250 inch (31.75 mm)
View Details
Airspray Air Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 145 to 203 psi (102 to 143 m H2O)
Temperature Range -40 to 176 F (-40 to 80 C)
View Details